Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series 74HCT
Package Bulk
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74HCT157
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908253-MC74HCT157AN
Ultra Librarian 3D Model Ultra Librarian MC74HCT157AN CAD Model

Description

The MC74HCT157AN is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is a quad 2-input multiplexer that combines low power consumption with high-speed performance, making it suitable for a variety of digital applications.

Key Features

  • Logic Type: 2-Input Multiplexer
  • Output Configuration: 4 channels
  • Logic Family: HCT
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: Typical tpd of 13ns
  • Low Power Consumption: ICC is 4µA max
  • Compatibility: TTL input compatible
  • Package Type: PDIP-16

Applications

The MC74HCT157AN is versatile and can be used in a wide array of applications. It is especially well-suited for digital signal routing, data selection, and multiplexing tasks. Its high-speed and low-power features make it an excellent choice for:

  • Computer systems
  • Data communications equipment
  • Control systems
  • Instrumentation

Performance and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MC74HCT157AN is no exception. It is designed to meet or exceed the requirements of the most demanding digital systems. With its fast switching speeds and low power dissipation, this multiplexer is ideal for high-performance environments where efficiency is key.

Environmental and Regulatory Compliance

The MC74HCT157AN complies with various environmental standards, ensuring that it is suitable for use in a wide range of markets and applications. ON Semiconductor takes pride in providing products that meet rigorous environmental and regulatory requirements.

Conclusion

With its combination of speed, power efficiency, and ON Semiconductor's reputation for quality, the MC74HCT157AN is an excellent choice for designers looking to implement a reliable multiplexing solution in their digital systems. Its industry-standard package and compatibility with TTL inputs make it easy to integrate into existing designs, providing a straightforward path to enhanced system performance.

You May Also Be Interested in

ON Semiconductor
Dual 2-to-4 Decoder/Demultiplexer | IC DCODER/DEMUX DUAL 2-4 16TSSOP
Lowest to $0.1928
ECAD model for MC74VHC139DTR2
ON Semiconductor
IC MUX/DEMUX TRIPLE 2X1 16SOIC / 3 Circuit IC Switch 2:1 26Ohm 16-SOIC
Lowest to $0.2884
ECAD model for MC74LVX4053DG
Diodes Incorporated
PCIE SWITCH W-QFN2525-24 T&R 3.5 / Switch IC 2 Channel 24-TQFN (2.5x2.5)
Need more? Email Us
ECAD model for PI2DBS16212AZREX
Texas Instruments
DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16TVSOP
Need more? Email Us
ECAD model for SN74AHCT139DGVR
Nexperia USA Inc.
IC SWITCH QUAD 2X1 14SOIC / 4 Circuit IC Switch 1:1 350Ohm 14-SO
Lowest to $0.4080
ECAD model for HEF4016BT,653
ON Semiconductor
Multiplexer 1-Element CMOS 8-IN Automotive 16-Pin SOIC T/R / IC MUX QUAD 2INPUT LV 16-SOIC
Need more? Email Us
ECAD model for MC74LCX158DR2G
Texas Instruments
IC SWITCH DUAL 16TSSOP / 2 Circuit IC Switch 4:1 4Ohm 16-TSSOP
Lowest to $2.8728
ECAD model for TMUX1109PWR
ON Semiconductor
Multiplexer 1-Element ECL 2-IN 8-Pin SOIC N Rail / IC MULTIPLEXER 2:1 ECL 5V 8SOIC
Need more? Email Us
ECAD model for MC10EL58DG
STMicroelectronics
Analog Multiplexer Single 4: 1 16-Pin CFLAT
Need more? Email Us
ECAD model for HCC4052BK1

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention