EN
  • EN
  • DE

SN74AHCT139DGVR

Part No SN74AHCT139DGVR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8mA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TFSOP
Supplier Device Package 16-TVSOP
Family Part Number 74AHCT139
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253601-SN74AHCT139DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT139DGVR CAD Model

Description

Overview of SN74AHCT139DGVR from Texas Instruments

The SN74AHCT139DGVR is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit, part of Texas Instruments' advanced high-speed CMOS (AHCT) logic family. This IC is designed to facilitate the efficient decoding of binary information to drive multiple output lines, making it an ideal choice for a wide range of applications in modern digital systems. It comes in a compact TVSOP package, which is well-suited for space-constrained applications.

Key Features

  • Logic Family: AHCT - Advanced High-Speed CMOS
  • Operating Voltage Range: 4.5V to 5.5V, compatible with TTL (Transistor-Transistor Logic) levels
  • High Drive: Capable of driving up to 15 LSTTL (Low-Power Schottky TTL) loads
  • Speed: Fast propagation delay times, ensuring swift response for high-speed applications
  • Output Current: ±8 mA output drive at 5 V
  • Package: TVSOP (Thin Very Small Outline Package) for reduced space on PCBs

Functionality

The SN74AHCT139DGVR contains two individual 2-to-4 decoders, each with an active-low enable input. When the enable input is high, all outputs remain in the high state. When the enable input is low, the respective binary code presented at the inputs is decoded and results in one low output, with the remaining outputs staying high. This demultiplexing capability allows for the efficient routing of binary information to distinct locations or devices within a system.

Applications

Due to its versatile nature and reliable performance, the SN74AHCT139DGVR is suitable for a variety of applications, including:

  • Memory address decoding
  • Data routing and multiplexing
  • Control signal generation
  • Function selection in microprocessor systems
  • Communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT139DGVR is manufactured to the highest standards. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring long-term performance and dependability in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess