EN
  • EN
  • DE

AK4141EQ

Part No AK4141EQ
Manufacturer AKM Semiconductor Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Evaluation board Rev.2 for AK4141 | INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Bulk
Status Obsolete
Type Decoder
Applications Digital Video
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 1.7V ~ 1.9V
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143221-AK4141EQ
Manufacturer Homepage www.akm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AK4141EQ CAD Model

Description

The AK4141EQ from AKM Semiconductor Inc. is a decoder integrated circuit, designed for digital video applications.

  • Mounting Type: Surface mount device
  • Package: 48-LQFP
  • Analog Supply Voltage: 3V to 3.6V
  • Digital Supply Voltage: 1.7V to 1.9V
  • Supply and Demand Status: balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)
  • Manufacturer Homepage: www.akm.com

You May Also Be Interested in

Wch
USB to UART 12Mbps USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $3.2889
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Genesys
USB Hub 480Mbps USB 2.0 QFN-28 Interface Controllers RoHS
Lowest to $0.8732
Wch
USB to UART 6Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.7859
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Wch
USB to serial 2Mbps USB 2.0 SOP-8 Interface Controllers RoHS
Lowest to $0.5356
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Wch
12Mbps USB 2.0 SOP-28-300mil Interface Controllers RoHS
Lowest to $3.7836
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess