EN
  • EN
  • DE

LM358G-S08-T

Part No LM358G-S08-T
Manufacturer UTC
Description DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1199020-LM358G-S08-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM358G-S08-T CAD Model

Description

The LM358G-S08-T is a low-power, dual operational amplifier from United Test and Assembly Center (UTC). This device consists of two independent, high-gain, frequency-compensated operational amplifiers designed to operate from a single supply or split supply over a wide voltage range. Its versatility and low power consumption make it suitable for a wide array of analog applications.

Applications

  • Amplifiers: Used in signal amplifiers, both inverting and non-inverting configurations, for amplifying weak signals in audio equipment, sensor circuits, and instrumentation.
  • DC Gain Blocks: Employed to create DC gain blocks for precise voltage amplification in control systems and measurement devices.
  • Transducer Amplifiers: Acts as a transducer amplifier, converting the signal from sensors such as temperature, pressure, or light sensors into a usable voltage level.
  • Oscillators: Can be configured as oscillators for generating signals in test equipment, function generators, and simple clock circuits.
  • Active Filters: Utilized in active filter designs for signal conditioning, noise reduction, and frequency selection in audio processing, data acquisition, and communication systems.
  • Comparators: Functions as a comparator to compare two voltages and provide a digital output signal for threshold detection, level sensing, and simple control applications.

Features

  • Low Power Consumption: Operates with low supply current, making it suitable for battery-powered applications and energy-efficient designs.
  • Wide Supply Voltage Range: Functions with single or dual supplies, offering flexibility in system design and power supply options.
  • Internal Frequency Compensation: Provides stable operation without external compensation components, simplifying circuit design and reducing component count.
  • High Open-Loop Gain: Offers high open-loop voltage gain for accurate signal amplification and precise circuit performance.
  • Input Common-Mode Voltage Range Includes Ground: Allows input signals to be close to ground potential, enabling operation in single-supply applications and maximizing input signal range.

Benefits

  • Versatility: Can be used in a wide variety of applications due to its flexible operating characteristics and robust performance.
  • Ease of Use: Requires minimal external components for stable operation, simplifying circuit design and reducing assembly time.
  • Cost-Effectiveness: Provides a cost-effective solution for general-purpose amplification and signal conditioning needs.
  • Low Power Operation: Extends battery life in portable devices and reduces overall power consumption in energy-sensitive applications.
  • Reliable Performance: Delivers consistent and stable performance over a wide range of operating conditions.

Additional Details

The LM358G-S08-T is available in an S08 package. It operates over a temperature range. The device's high input impedance and low input bias current make it suitable for amplifying signals from high-impedance sources. The output is short-circuit protected, providing added reliability and preventing damage due to accidental shorts.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess