EN
  • EN
  • DE

SAA7327H/T/M2B

Part No SAA7327H/T/M2B
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 64-QFP (14x14)
Win Source Part Number 063984-SAA7327H/T/M2B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7327H/T/M2B CAD Model

Description

The NXP SAA7327H/T/M2B is a cutting-edge integrated circuit designed to meet the demanding needs of modern digital audio applications. This versatile chip is part of NXP's renowned family of audio processors and controllers, which are widely recognized for their performance, reliability, and integration capabilities.

Key Features

  • High-Quality Audio Processing: The SAA7327H/T/M2B is engineered to deliver exceptional sound quality, ensuring an immersive listening experience for end-users. It supports various audio formats and has advanced noise reduction capabilities.
  • Flexible Interface Options: This chip offers a range of interface options, making it suitable for a variety of audio systems. It can easily be integrated with other components in a product's audio signal chain.
  • Low Power Consumption: Designed with energy efficiency in mind, the SAA7327H/T/M2B minimizes power usage, which is particularly beneficial for portable audio devices where battery life is critical.
  • Compact Form Factor: The small footprint of the SAA7327H/T/M2B allows for its use in space-constrained applications, without compromising on functionality or performance.

Applications

The NXP SAA7327H/T/M2B is ideal for a wide range of applications, including but not limited to:

  • High-fidelity home audio systems
  • Professional audio equipment
  • Automotive audio systems
  • Portable audio devices
  • Smart speakers and voice-controlled devices

Technical Specifications

The SAA7327H/T/M2B boasts a robust set of technical features that ensure top-notch performance:

  • Advanced digital signal processing (DSP)
  • Support for multiple audio input and output formats
  • Integrated digital-to-analog converters (DACs)
  • High signal-to-noise ratio (SNR)
  • Customizable settings via software interface

In summary, the NXP SAA7327H/T/M2B is a powerful audio processing solution that offers manufacturers the ability to enhance their audio products with superior sound quality, versatile connectivity, and efficient operation. Its integration-friendly design makes it an excellent choice for a multitude of audio applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
Sigma Designs Inc.
IC VIDEO DECODER W/FILTR 100LQFP
Lowest to $10.1190
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Need more? Email Us
NXP / Nexperia
Lowest to $7.0594
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Digital video encoder
Need more? Email Us
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess