EN
  • EN
  • DE

ADV7189BBSTZ

Part No ADV7189BBSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER SDTV 80-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Decoder
Applications Set-Top Boxes, Video Players, Recorders
Operating Supply Voltage 3.15 V ~ 3.45 V
Voltage - Supply, Digital 1.65 V ~ 2 V
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 768279-ADV7189BBSTZ
Family Name ADV7189B
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7189BBSTZ CAD Model

Description

Product Overview: ADV7189BBSTZ by Analog Devices Inc.

The ADV7189BBSTZ is a high-performance, integrated video decoder manufactured by Analog Devices Inc., a company renowned for its precision engineering and innovative analog technology. This product is designed to convert analog video signals into digital form with exceptional clarity and fidelity, making it an ideal choice for a variety of multimedia and video processing applications.

Encased in a compact LQFP-64 package, the ADV7189BBSTZ is engineered to support a wide array of video formats, including NTSC, PAL, and SECAM. It is capable of decoding a multitude of standard-definition video signals while providing a digital output that is easily interfaced with modern digital signal processors and video processors.

Key Features:

  • Multi-Format Support: The device can effortlessly handle various analog video formats, ensuring versatility and compatibility with global video standards.
  • Advanced Digital Output: The ADV7189BBSTZ provides a robust digital output that is compatible with 8-bit ITU-R BT.656 and 4:2:2 formats, enabling seamless integration with digital video infrastructure.
  • Automatic Standard Detection: With its built-in automatic video standard detection, the decoder simplifies the design process by automatically configuring itself to decode the incoming video signal correctly.
  • Low Power Consumption: Designed with power efficiency in mind, the ADV7189BBSTZ operates with a minimal power requirement, making it suitable for portable and power-sensitive applications.
  • Enhanced Video Processing: The decoder features sophisticated processing capabilities, including adaptive comb filtering, which enhances video quality by reducing artifacts and noise.

Applications:

  • Video Surveillance Systems
  • Digital Video Recorders
  • Set-Top Boxes
  • Personal Video Recorders
  • Car Navigation and Entertainment Systems

The ADV7189BBSTZ stands out as a top-tier solution for designers looking to bridge the gap between analog video signals and the digital domain. Its high level of integration, combined with Analog Devices Inc.'s commitment to quality, ensures that this video decoder will deliver superior performance in a wide range of video applications.

With its robust feature set and versatile functionality, the ADV7189BBSTZ is an excellent choice for any project requiring reliable and high-quality video decoding.

You May Also Be Interested in

Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880
Fairchild Semiconductor
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess