EN
  • EN
  • DE

AD8664ARUZ

Part No AD8664ARUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 3.5V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 0.3pA
Voltage - Input Offset 50μV
Supply Current 1.25mA
Current - Output / Channel 140mA
Supply Voltage , Single/Dual (±) 5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number AD8664
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1138849-AD8664ARUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8664ARUZ CAD Model

Description

AD8664ARUZ Precision Operational Amplifier by Analog Devices Inc.

The AD8664ARUZ is a high-performance, precision operational amplifier from the reputable semiconductor manufacturer Analog Devices Inc. This op-amp is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications that require precise signal conditioning, including medical equipment, industrial control systems, and instrumentation.

Key Features:

  • Quad Amplifier Configuration: The AD8664ARUZ features a quad amplifier configuration, which means it contains four independent op-amps in a single package. This is highly beneficial for designs that require multiple amplification stages while conserving space on the PCB.
  • Low Offset Voltage: With a low input offset voltage, this operational amplifier ensures high accuracy in signal amplification, minimizing errors in sensitive applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power supply requirements and making it versatile for both single-supply and dual-supply operations.
  • Low Noise: The AD8664ARUZ boasts low noise performance, which is crucial for applications where signal integrity is paramount, such as audio processing and data acquisition systems.
  • High Output Drive Capability: It is capable of driving high loads, making it suitable for driving capacitive loads or for applications that require high output current.
  • Rail-to-Rail Output: The rail-to-rail output stage enables the amplifier to swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.

Package and Operating Temperature:

The AD8664ARUZ comes in a TSSOP-14 (Thin Shrink Small Outline Package) which is compact and suitable for space-constrained applications. It is specified for operation over the extended industrial temperature range (-40°C to +125°C), ensuring reliable performance in harsh environments.

Applications:

  • Automatic Test Equipment (ATE)
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Professional Audio Equipment
  • Instrumentation and Control Systems

With its combination of precision, low noise, and high output drive capability, the AD8664ARUZ from Analog Devices Inc. stands out as a robust and reliable choice for designers looking to optimize their signal processing applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3603 $50.1618
15+ $6.8597 $102.8955
23+ $6.6453 $152.8419
32+ $6.4310 $205.7920
41+ $6.2166 $254.8806
54+ $5.5735 $300.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess