Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.4V at 1A
Output Current 1A
Current - Quiescent (Iq) 500μA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC37112
Manufacturer Pack Quantity 95
MSL Level 2 (1 Year)
Win Source Part Number 1222463-MIC37112YM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37112YM CAD Model

Description

The MIC37112YM is a high-performance, low-dropout regulator (LDO) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This LDO is part of Microchip's extensive lineup of power management solutions and is designed to deliver a stable and reliable power supply to sensitive electronic circuits.

Key Features

  • Output Voltage: The MIC37112YM provides an adjustable output voltage range, allowing designers to customize the voltage to meet the specific requirements of their application.
  • High Current Capability: With an ability to deliver up to 1.5A of continuous output current, this LDO is suitable for powering a wide range of devices, from microprocessors to peripheral components.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving system efficiency.
  • Thermal and Overcurrent Protection: The MIC37112YM incorporates built-in thermal shutdown and current limit features to protect the device and the system from damage due to overheating or excessive current draw.
  • Fast Transient Response: This LDO is designed to have a fast transient response, which is critical for maintaining voltage stability during rapid changes in load, such as when a CPU switches between low-power and high-performance modes.

Applications

The MIC37112YM is ideal for a variety of applications, including:

  • High-performance microprocessors and DSPs
  • Networking and telecommunications equipment
  • Portable and battery-powered devices
  • Linear power supplies

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC37112YM is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring long-term reliability for critical applications. With its robust design and comprehensive protection features, the MIC37112YM is a dependable choice for designers seeking a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Texas Instruments
50-MA, 65-V, LOW-IQ, LDO LINEAR / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 10-HVSSOP
Lowest to $9.0410
ECAD model for TPS7A4433DGQR
Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to $0.0844
ECAD model for AP7347DQ-12FDZW-7
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to $0.5150
ECAD model for NCP553SQ28T1G
Texas Instruments
IC REG LINEAR 1.85V 150MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-X2SON (1x1)
Lowest to $0.2048
ECAD model for TLV713185PDQNR
Microchip Technology
IC REG LINEAR 1.5V 150MA 4DFN / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DFN (1x1)
Need more? Email Us
ECAD model for MIC5317-1.5YMT-TZ
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to $2.1546
ECAD model for ADP7118ARDZ-5.0
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Microsemi Corporation
IC REG LINEAR 2.8V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for LX8211-28ISE

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention