EN
  • EN
  • DE
  • IT

MIC384-2YMM-TR

Part No MIC384-2YMM-TR
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8MSOP  /  Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel (TR)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C ~ 125°C
Sensing Temperature - Remote -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 7 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition 0°C ~ 100°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MIC384
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC384-2YMM TR,MIC384-2YMMTR-ND,MIC384-2YMM TR-ND,MIC384-2YMMTR
Standard Package 2,500
Win Source Part Number 1078790-MIC384-2YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC384-2YMM-TR CAD Model

Description

Product Overview: MIC384-2YMM-TR from Microchip Technology

The MIC384-2YMM-TR is a versatile, feature-rich voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is engineered to monitor voltage levels in a variety of electronic applications, ensuring reliable system performance and protection against power supply anomalies.

Key Features

  • Adjustable Voltage Threshold: The MIC384-2YMM-TR offers an adjustable voltage threshold feature, which allows designers to set the voltage monitoring level according to specific system requirements, providing greater flexibility across different applications.
  • Manual Reset Input: It includes a manual reset input that enables users to manually trigger a system reset, ensuring additional control over system behavior and recovery processes.
  • Watchdog Timer: The integrated watchdog timer serves as an important safeguard against system failures. It ensures that the system is operating correctly by monitoring the microcontroller or processor activity and initiating a reset if necessary.
  • Power Supply Glitch Immunity: This device is designed to be immune to short duration power supply transients, which helps prevent false triggering and ensures stable operation even in electrically noisy environments.
  • Active-High and Active-Low Reset: The MIC384-2YMM-TR provides both active-high and active-low reset outputs, offering compatibility with different logic levels and enabling its use with a wide range of microcontrollers and processors.

Applications

  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Automotive Electronics
  • Telecommunication Equipment
  • Industrial Control Systems

Product Specifications

The MIC384-2YMM-TR is available in a compact 8-pin MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. It operates over a wide temperature range, making it an ideal choice for both commercial and industrial environments. The device is also characterized by its low power consumption, which helps to extend the battery life of portable applications.

As a testament to its reliability and performance, the MIC384-2YMM-TR is RoHS compliant and adheres to Microchip Technology's stringent quality standards. Whether you're designing a simple consumer gadget or a complex industrial system, this voltage supervisor is engineered to provide the critical monitoring and protection your application needs.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Honeywell
SENS HUM/TMP 3.3V SPI SMD 1=5 / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess