EN
  • EN
  • DE

DS1822+PAR

Part No DS1822+PAR
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92-3
Interface Serial
Lead Free Yes
Maximum Operating Temperature 100 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Mount Through Hole
Nominal Supply Current 1.5 mA
Number of Pins 3
Operating Supply Current 1 mA
Output Type Digital
Radiation Hardening No
REACH SVHC No SVHC
Resolution 1.375 B
RoHS Compliant
Win Source Part Number 1008562-DS1822+PAR
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1822+PAR CAD Model

Description

The DS1822+PAR from Maxim Integrated is a robust, programmable digital thermometer that provides temperature readings which indicate the temperature of the device. With its unique feature of parasitic power mode, it allows the device to draw power directly from the data line, minimizing the need for an external power supply and simplifying the design for systems where minimal wiring is a priority.

Key Features

  • Temperature Range: The DS1822+PAR operates over a wide temperature range of -55°C to +125°C (-67°F to +257°F), providing versatility for various applications.
  • Accuracy: It offers an accuracy of ±0.5°C from -10°C to +85°C, ensuring precise temperature measurements for critical applications.
  • Resolution: The resolution of the thermometer can be set from 9 to 12 bits, allowing the user to optimize the device for the desired balance between resolution and conversion time.
  • Parasitic Power Mode: The device supports operation in parasitic power mode, drawing power from the data line to minimize wiring and simplify hardware design.
  • 1-Wire Interface: The DS1822+PAR communicates over a 1-Wire bus that requires only one data line (and ground) for communication with a central microprocessor. This reduces the complexity and cost of the system.
  • Alarm Function: It features a programmable alarm function with nonvolatile user-defined upper and lower trigger points, making it ideal for temperature monitoring and control systems.

Applications

The DS1822+PAR is suitable for a wide range of applications, including but not limited to:

  • Environmental controls and monitoring
  • Industrial systems
  • Consumer electronics
  • Thermal management
  • Data logging

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the DS1822+PAR is no exception. It is designed to meet the stringent demands of modern electronics, ensuring a reliable performance over its lifetime. Additionally, Maxim provides comprehensive technical support for its products, ensuring that designers can integrate the DS1822+PAR into their systems with confidence.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 0.5% RH DIGITAL HUMID
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Sensirion AG
SHT30-ARP-B2.5kS Sensirion Board Mount Humidity Sensors RH Accuracy +/- 3% Analog, DFN Type datasheet, inventory, & pricing.
Lowest to $1.6881
Aosong
±2%RH -40℃~+120℃ 0%RH~100%RH I2C SMD Humidity, Moisture Sensors RoHS
Lowest to $0.5239
Honeywell
Humidity, Moisture Sensors
Need more? Email Us
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess