EN
  • EN
  • DE

HDC3020QDEFRQ1

Part No HDC3020QDEFRQ1
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description AUTOMOTIVE 0.5% RH DIGITAL HUMID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 16b
Accuracy ±0.5% RH
Response Time 4 s
Voltage - Supply 1.62V ~ 5.5V
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-WSON (2.5x2.5)
Ultra Librarian 3D Model Ultra Librarian HDC3020QDEFRQ1 CAD Model

You May Also Be Interested in

Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
NXP / Nexperia
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 2%
Lowest to $8.7970
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess