EN
  • EN
  • DE

SHT41A-AD1B-R2

Part No SHT41A-AD1B-R2
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Description AUTOMOTIVE SENSOR HUMID/TEMP 2%
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensirion AG
Category Sensors, Transducers > Humidity, Moisture Sensors
Part Status Active
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 16b
Accuracy ±2% RH
Response Time 4 s
Voltage - Supply 2.3V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian SHT41A-AD1B-R2 CAD Model

Description

Highlights

Accuracies ΔRH = ±1.0 %RH, ΔT = ±0.1 °C

 VDD = 1.08 V … 3.6 V

 Avg. current: 0.4 µA, Idle current: 80 nA

 I2C FM+, CRC checksum, multip. I2C addr.

 Patented protection options1 , PTFE membrane and removable protective cover

 Operating range: 0 … 100 %RH, −40…125 °C

 Fully functional in a condensing environment

 Power heater, true NIST-traceability

 JEDEC JESD47 qualification

 Sensor-specific calibration certificate acc. to ISO 17025: 2017, 3-point temp. calibration

You May Also Be Interested in

Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208
Sensirion AG
SENSOR HUMID/TEMP
Lowest to $27.6493
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
Amphenol
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $9.9508
TE Connectivity
SENSOR ANALOG REMOTE TO18 / Temperature Sensor Analog, Remote TO-18
Lowest to $5.3340
Texas Instruments
HUMIDITY SENSOR
Lowest to $1.1532
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD
Lowest to $4.3640

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess