EN
  • EN
  • DE

ACS710KLATR-12CB-T

Part No ACS710KLATR-12CB-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description Current Sensor Current Sensor AC/DC Current 3.3V/5V 16-Pin SOIC W T/R / SENSOR CURRENT HALL 12.5A AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 12.5A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 56mV/A
Frequency DC to 120kHz
Linearity ±0.25%
Accuracy ±2.2%
Supply Voltage - Operating 3 V to 5.5 V
Response Time 4μs
Current - Supply (Max) 14.5mA
Temperature Range - Operating -40°C to 125°C
Polarization Bidirectional
Mounting SMD (SMT)
Dimension 16-SOIC (0.295", 7.50mm Width)
Win Source Part Number 007888-ACS710KLATR-12CB-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 1k pcs
Family Name ACS710
Introduction Date September 18, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ACS710KLATR-12CB-T CAD Model

Description

ACS710KLATR-12CB-T Overview

The ACS710KLATR-12CB-T is a state-of-the-art current sensor characterizing advanced features for optimal performance in diverse applications. Its robust design provides reliable operation in varying environmental conditions.

  • Applications:
    • Automotive performance systems
    • Uninterruptible power supplies (UPS)
    • Telecom power solutions
  • Features and Benefits:
    • Wide current range with excellent linearity
    • Compact and durable for harsh environments
    • Enhanced signal-to-noise ratio for accurate readings

The ACS710KLATR-12CB-T current sensor is engineered for applications requiring precision, reliability, and durability, offering developers an ideal solution for advanced systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT 10A
Lowest to $5.3158
Tamura
SENSOR CURRENT HALL 100A AC/DC
Lowest to $10.9256
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 20A AC/DC
Lowest to $3.5604
Diodes Incorporated
SENSOR CURRENT MR 5A AC/DC / Current Sensor Current Sensor AC/DC Current Automotive 8-Pin SM8 T/R
Lowest to $3.5981
Silicon Labs
SENSOR CURRENT XFMR 5A AC / Current Sensor Current Sensor AC Current 3.3V/5V Automotive 20-Pin SOIC W T/R
Need more? Email Us
Allegro MicroSystems, LLC
AUTOMOTIVE-GRADE, GALVANICALLY I
Lowest to $5.8209
Tamura
SENSOR
Lowest to $9.1230
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $5.2456
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40A AC/DC
Lowest to $4.7863

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1616 $50.5856
39+ $2.5941 $101.1699
60+ $2.5131 $150.7860
83+ $2.4320 $201.8560
107+ $2.3509 $251.5463
143+ $2.1078 $301.4154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,341 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess