EN
  • EN
  • DE

HS3002

Part No HS3002
Manufacturer Renesas Electronics America
Catalog Moisture Sensors, Humidity
Description SENSOR HUMIDITY 90% RH SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 15 Weeks
Features Humidity Temperature Sensor 0 ~ 100% RH I²C ±1.8% RH 6 s Surface Mount
Manufacturer Renesas Electronics America
Package Strip
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-VLGA
Case / Package 6-LGA (3x2.41)
Family Name HS3002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9025.80.1000
Other Part Number 2266-HS3002, 800-3831
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873889-HS3002
Ultra Librarian 3D Model Ultra Librarian HS3002 CAD Model

Description

The HS3002 is a medium popularity sensor with a supply and demand status of limited from Renesas Electronics America.

  • Package: Strip
  • Package: 6-VLGA
  • Operating Temperature: -40°C ~ 125°C
  • Family: HS3002
  • Category: Sensors
  • ECCN: EAR99
  • REACH: Unaffected
  • Description: Humidity temperature sensor 0 ~ 100% RH I²C ±1.8% RH 6 s surface mount

You May Also Be Interested in

Maxim Integrated
1.2V to +5.5V, ±15KV Esd-protected, 0.1ΜA, 35MBPS, 8-CHANNEL Level Translators
Lowest to $3.5697
Microchip Technology
SENSOR DIGITAL -55C-125C 8MSOP / Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $2.4312
Silicon Labs
Humidity/Temperature Sensor Digital Serial (I2C) 6-Pin DFN EP T/R / SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Lowest to $33.6163
Maxim Integrated
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TDFN T/R
Lowest to $2.2272
Texas Instruments
Low Power, High Accuracy Digital Humidity Sensor with Temperature Sensor
Lowest to $1.4256
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b (Local), 8 b (Remote) 16-TSSOP
Lowest to $10.0044
Silicon Labs
SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Lowest to $133.6012
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3640 $52.3680
28+ $3.5808 $100.2624
44+ $3.4689 $152.6316
60+ $3.3570 $201.4200
78+ $3.2451 $253.1178
104+ $2.9094 $302.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess