EN
  • EN
  • DE

MLX90632SLD-BCB-000-RE

Part No MLX90632SLD-BCB-000-RE
Manufacturer Melexis Technologies NV
Catalog Moisture Sensors, Humidity
Description SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Melexis Technologies NV
Package Tape & Reel
Sensor Type Digital, Infrared (IR)
Sensing Temperature - Local -20°C ~ 85°C
Sensing Temperature - Remote -20°C ~ 200°C
Output Type I2C
Voltage - Supply 3V ~ 3.6V
Features Sleep Mode
Accuracy - Highest (Lowest) ±1°C (±4°C)
Test Condition -20°C ~ 85°C
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 5-TFSFN Exposed Pad
Supplier Device Package 5-SFN (3x3)
Base Product Number MLX90632
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MLX90632SLD-BCB-000-RE-ND,MLX90632SLD-BCB-000-RETR,MLX90632SLD-BCB-000-REDKR,MLX90632SLD-BCB-000-RECT
Standard Package 5,000
Win Source Part Number 1175327-MLX90632SLD-BCB-000-RE
Ultra Librarian 3D Model Ultra Librarian MLX90632SLD-BCB-000-RE CAD Model

Description

The MLX90632SLD-BCB-000-RE is a small size, low cost, high accuracy infrared (IR) temperature sensor in a surface mount package manufactured by Melexis Technologies NV. It’s designed for non-contact temperature measurement of objects and surfaces. This sensor integrates the IR sensing element, signal processing, and digital interface into a single device, making it suitable for various applications where accurate temperature monitoring is crucial.

Applications

  • Medical thermometers: Measuring body temperature without contact.
  • Home appliances: Controlling temperature in ovens, refrigerators, and other appliances.
  • Industrial process control: Monitoring temperature in manufacturing processes.
  • Building automation: Controlling heating, ventilation, and air conditioning (HVAC) systems.
  • Automotive applications: Measuring cabin temperature for climate control.

Features

  • Non-contact temperature measurement: Measures temperature without physical contact.
  • High accuracy: Provides precise temperature readings.
  • Small size: Enables integration into compact devices.
  • Digital interface (I2C): Allows for easy communication with microcontrollers.
  • Low power consumption: Extends battery life in portable applications.

Benefits

  • Safe and hygienic temperature measurement: Eliminates the risk of cross-contamination.
  • Improved accuracy: Ensures reliable temperature monitoring and control.
  • Compact design: Allows for integration into small and portable devices.
  • Simplified system integration: Reduces the complexity of circuit design.
  • Extended battery life: Minimizes power consumption in portable devices.

Additional Details

The MLX90632SLD-BCB-000-RE has a typical accuracy of ±0.5°C. The measurement range typically spans from -20°C to +85°C for object temperature and -40°C to +125°C for the sensor's internal temperature. It communicates via an I2C interface. The supply voltage range is typically between 1.8V and 3.6V. Detailed specifications regarding accuracy, resolution, and other performance parameters can be found in the Melexis datasheet for this sensor.

You May Also Be Interested in

NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Texas Instruments
LOW POWER HUMIDITY AND TEMPERATU
Lowest to $0.4515
Amphenol
SENSOR HUMID/TEMP 5V PDM 2% SMD
Lowest to $9.9508
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.3284
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5208 $58.5624
7+ $16.0170 $112.1190
10+ $15.5165 $155.1650
14+ $15.0160 $210.2240
18+ $14.5155 $261.2790
24+ $13.0139 $312.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess