EN
  • EN
  • DE

TMP17GS-REEL

Part No TMP17GS-REEL
Manufacturer Analog Devices Inc.
Catalog Moisture Sensors, Humidity
Description Temp Sensor Analog 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Maximum Operating Temperature 105 °C
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Surface Mount
Number of Pins 8
Output Type Analog
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1100327-TMP17GS-REEL
Categories Moisture Sensors,Humidity
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMP17GS-REEL CAD Model

Description

The TMP17GS-REEL is a precision temperature sensor manufactured by Analog Devices Inc., a renowned leader in the design and production of high-performance integrated circuits. This product comes in a convenient reel packaging format, suitable for automated assembly processes, making it an ideal choice for mass production environments.

Key Features

  • Accuracy: The TMP17GS-REEL offers impressive temperature accuracy, ensuring reliable and consistent readings for critical applications.
  • Linearity: It features excellent linearity across a wide temperature range, which simplifies system design by reducing the need for complex calibration procedures.
  • Low Power Consumption: Designed for energy-efficient operation, this sensor is an excellent option for battery-powered devices or energy-sensitive applications.
  • Output Format: The TMP17GS-REEL provides a proportional analog output, which can be easily interfaced with ADCs (Analog-to-Digital Converters) and microcontrollers.
  • Package Type: It is available in a small and robust package, making it suitable for space-constrained applications while providing reliable performance in harsh environments.

Applications

The TMP17GS-REEL is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical equipment
  • Environmental monitoring
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The TMP17GS-REEL is built to meet strict industry requirements, ensuring long-term stability and performance in your application. When you choose this temperature sensor, you are selecting a product from a company with a reputation for excellence in engineering and manufacturing.

Ordering Information

The TMP17GS-REEL is available for order in reel packaging, facilitating ease of use in automated manufacturing processes. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Need more? Email Us
Maxim Integrated
DS1726 Series 5.5 V Surface Mount Digital Temperature Sensor - MICRO-8
Lowest to $13.4465
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208
TE Connectivity
VOUT RH/ TEMP MODULE, SIDE CONN
Need more? Email Us
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 3-Pin TO-92 T/R
Lowest to $67.2314
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Microchip Technology
SENSOR INTERNAL -20C-125C 8WDFN / Temperature Sensor Internal -20°C ~ 125°C 11 b 8-WDFN (2x3)
Lowest to $3.1081
Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess