EN
  • EN
  • DE

LM75ADP-T

Part No LM75ADP-T
Manufacturer NXP / Nexperia
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Interface 2-Wire, I2C, Serial
Lead Free Lead Free
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 2.8 V
Number of Pins 8
Output Type Digital
Packaging Tape and Reel
Radiation Hardening No
Resolution 1.375 B
RoHS Compliant
Win Source Part Number 1170770-LM75ADP-T
Categories Moisture Sensors,Humidity
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM75ADP-T CAD Model

Description

The LM75ADP-T is a digital temperature sensor and thermal watchdog from NXP Semiconductors, renowned for its precision and ease of use. This advanced sensor provides a digital temperature output with an accuracy of ±2°C from -25°C to +100°C and ±3°C over -55°C to +125°C, making it an ideal solution for a broad range of applications that require reliable temperature monitoring.

Key Features

  • Temperature Range: The LM75ADP-T operates over a wide temperature range from -55°C to +125°C, catering to diverse environmental conditions.
  • Accuracy: High accuracy of ±2°C within the most common temperature range ensures reliable readings for critical applications.
  • I2C Interface: The sensor communicates over a standard I2C-bus interface, which allows for easy integration into existing systems with minimal additional components.
  • Programmable Resolution: The temperature resolution is programmable from 9 to 12 bits, providing flexibility in balancing the precision and power consumption according to the application's needs.
  • Low Power Consumption: It features a low operating current, which is particularly beneficial for battery-powered devices.
  • Thermal Alarm: The LM75ADP-T includes a thermal alarm with a programmable set point, ensuring that systems can take preemptive action in case of overheating.

Applications

The versatility of the LM75ADP-T allows it to be used across various domains including, but not limited to:

  • Environmental Control Systems
  • Computer System Thermal Protection
  • Industrial Systems
  • Telecommunication Equipment
  • Consumer Electronics

Package and Quality

The LM75ADP-T is offered in an 8-pin TSSOP package, which is suitable for space-constrained applications. NXP's commitment to quality ensures that each sensor is manufactured to the highest standards, providing reliable performance for the lifetime of the product.

Whether you are developing sophisticated industrial systems or consumer electronics, the LM75ADP-T from NXP Semiconductors stands as a robust solution for your temperature sensing needs, delivering precision, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Lowest to $18.0843
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.4587
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2818 $50.7240
380+ $0.2637 $100.2060
590+ $0.2546 $150.2140
850+ $0.2364 $200.9400
1,100+ $0.2273 $250.0300
1,375+ $0.2182 $300.0250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 403,160 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess