EN
  • EN
  • DE

HDC3021DEHR

Part No HDC3021DEHR
Manufacturer Texas Instruments
Catalog Moisture Sensors, Humidity
Description 0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±0.5% RH 4 s Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Humidity, Moisture Sensors
Mfr Texas Instruments
Package Tape & Reel
Sensor Type Humidity, Temperature
Humidity Range 0 ~ 100% RH
Output Type I2C
Output 16b
Accuracy ±0.5% RH
Response Time 4 s
Voltage - Supply 1.62V ~ 5.5V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package 8-WSON (2.5x2.5)
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351731-HDC3021DEHR
Ultra Librarian 3D Model Ultra Librarian HDC3021DEHR CAD Model

Description

The HDC3021DEHR from Texas Instruments is a state-of-the-art humidity and temperature sensor that offers high accuracy and low power consumption, making it an ideal choice for a wide range of applications, including home automation, HVAC systems, medical devices, and consumer electronics.

Key Features:

  • High Accuracy: The HDC3021DEHR provides excellent measurement accuracy, with ±2% relative humidity and ±0.2°C temperature accuracy, ensuring reliable and consistent readings in various environmental conditions.
  • Low Power Consumption: Designed for battery-powered applications, the sensor features a low power consumption mode that significantly extends battery life, making it suitable for remote and portable devices.
  • Wide Operating Range: This sensor operates over a wide range of humidity (0 to 100% RH) and temperature (-40 to 125°C), accommodating diverse environments from dry deserts to humid rainforests.
  • Fast Response Time: It boasts a rapid response time, which allows for quick updates and adjustments in systems that rely on real-time environmental data.
  • Small Form Factor: The HDC3021DEHR comes in a compact and small-sized package, making it easy to integrate into space-constrained designs without compromising performance.

Technical Specifications:

Parameter Value Relative Humidity Accuracy ±2% Temperature Accuracy ±0.2°C Supply Voltage 1.62V to 3.6V Interface I2C Package / Case WSON-6

The HDC3021DEHR is not just a sensor but a robust solution for environmental sensing with digital output, easy integration, and Texas Instruments' renowned reliability and support. Whether you're developing a smart thermostat, a personal weather station, or a sophisticated climate control system, the HDC3021DEHR is an excellent choice for accurate and efficient humidity and temperature sensing.

You May Also Be Interested in

Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.2738
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±4% RH 6 s Surface Mount
Lowest to $11.7911
Ohmite
SENSOR RTD 1KOHM 0805 / RTD 3850ppm/°C 0805 (2012 Metric)
Need more? Email Us
Honeywell
SENSOR HUMIDITY 5V ANLG 3.5% TO5 / Humidity 0 ~ 100% RH Analog Voltage ±3.5% RH 30 s Through Hole
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0843 $54.2529
7+ $14.8384 $103.8688
11+ $14.3747 $158.1217
15+ $13.9110 $208.6650
19+ $13.4473 $255.4987
25+ $12.0562 $301.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,530 pieces
MOQ: 3 pcs
Order Increment : 3000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess