EN
  • EN
  • DE

DS1822Z/T&R

Part No DS1822Z/T&R
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description SENSOR DIGITAL -55C-125C 8SOIC  /  Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type 1-Wire®
Voltage - Supply 3V ~ 5.5V
Resolution 11 b
Features Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -10°C ~ 85°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1822
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1056099-DS1822Z/T&R
Ultra Librarian 3D Model Ultra Librarian DS1822Z/T&R CAD Model

Description

Maxim Integrated DS1822Z/T&R Digital Thermometer

The Maxim Integrated DS1822Z/T&R is a precision digital thermometer that provides temperature readings indicating the device's temperature in degrees Celsius. This high-quality sensor is an essential component for a wide range of applications that require reliable and accurate temperature monitoring, such as industrial systems, environmental controls, consumer electronics, and medical devices.

With its ability to measure temperatures from -55°C to +125°C, the DS1822Z/T&R offers a flexible solution for various temperature sensing requirements. The accuracy of the sensor is ±0.5°C from -10°C to +85°C, ensuring precise readings for critical applications. The device features a unique 1-Wire® interface, which requires only one data line (and ground) for communication with a central microprocessor. This simplifies system design and lowers the overall system hardware and software complexity.

The DS1822Z/T&R comes in a convenient TO-92 package, making it easy to integrate into your existing designs. It is available in tape and reel (T&R) form, which is ideal for automated manufacturing processes, ensuring efficient handling and placement during PCB assembly.

One of the key advantages of the DS1822Z/T&R is its ability to derive power directly from the data line ("parasite power"), eliminating the need for an external power supply. This feature is particularly useful in applications where minimizing wiring complexity is a priority. Additionally, the device supports multi-drop capability, allowing multiple DS1822Z/T&R sensors to be connected to the same 1-Wire bus for simultaneous temperature monitoring across various locations.

The DS1822Z/T&R also includes an alarm function with nonvolatile user-programmable upper and lower trigger points. This alarm system enables the device to notify the host controller when the temperature exceeds programmed limits, which is critical for protecting sensitive systems from overheating or for maintaining specific temperature conditions.

Overall, the Maxim Integrated DS1822Z/T&R digital thermometer is a robust and versatile temperature sensing solution that combines high accuracy, ease of integration, and sophisticated features to meet the demands of modern temperature monitoring applications.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 6 s Surface Mount
Lowest to $6.3951
Rohm Semiconductor
THERMOSTAT 90DEGC ACT LOW 5SSOP / Thermostat 90°C Active Low Open Drain 5-SSOP
Lowest to $0.8622
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R500
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
Maxim Integrated
Temp Sensor Analog 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9478 $54.4258
25+ $4.0598 $101.4950
39+ $3.9329 $153.3831
53+ $3.8060 $201.7180
68+ $3.6792 $250.1856
91+ $3.2986 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,010 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess