EN
  • EN
  • DE

EMC1414-A-AIA-TR

Part No EMC1414-A-AIA-TR
Manufacturer Microchip Technology
Catalog Moisture Sensors, Humidity
Description IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Nominal Supply Current 1.12 mA
Number of Pins 10
Output Type Analog, Digital
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1057191-EMC1414-A-AIA-TR
Categories Moisture Sensors,Humidity
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMC1414-A-AIA-TR CAD Model

Description

Microchip Technology EMC1414-A-AIA-TR Temperature Sensor

The EMC1414-A-AIA-TR is a high-performance, multi-channel temperature sensor from Microchip Technology, designed for precise monitoring and control of system temperatures in a variety of applications. This device is particularly suitable for complex electronics that require multiple temperature readings to ensure optimal performance and reliability.

Key Features

  • Multiple Temperature Channels: The EMC1414-A-AIA-TR provides one internal temperature channel and four external temperature channels, enabling the monitoring of multiple points with a single device.
  • High Accuracy: It offers exceptional accuracy, with ±1°C accuracy for external diode temperatures and ±2°C for the internal diode.
  • Programmable Resolution: The sensor supports programmable resolution for the external diodes, ranging from 0.125°C to 0.0625°C, allowing for fine-tuned temperature readings.
  • SMBus Interface: The device features an SMBus 2.0-compatible interface for easy integration into existing systems.
  • Resistance Error Correction: It includes resistance error correction to compensate for temperature errors due to series resistance in long trace runs.
  • Ideality Configuration: The sensor allows for ideality factor configuration, which can be set to match the characteristics of the external diodes, ensuring more accurate measurements.
  • Low Power Consumption: Designed for efficiency, the EMC1414-A-AIA-TR operates with low power consumption, making it ideal for power-sensitive applications.

Applications

The EMC1414-A-AIA-TR is versatile for use in various applications, including:

  • Notebook and Desktop Computers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Control Systems
  • Servers and Data Centers

Product Packaging and Availability

The EMC1414-A-AIA-TR comes in a compact, 10-pin MSOP package, which is RoHS compliant and suitable for space-constrained applications. The device is available in tape and reel packaging, facilitating efficient handling and assembly during the manufacturing process.

With its robust feature set and flexible applications, the Microchip Technology EMC1414-A-AIA-TR temperature sensor is an excellent choice for system designers who need accurate temperature monitoring across multiple points to maintain system stability and performance.

You May Also Be Interested in

Omron
Industrial Temperature Sensors
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Amphenol
SENSOR HUMI/TEMP 3.3V I2C 2% SMD
Lowest to $9.9508
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208
Amphenol
SENSOR HUMID/TEMP 5V PDM 2% SMD
Lowest to $9.9508
NXP / Nexperia
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,323 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess