EN
  • EN
  • DE

DS1822Z+

Part No DS1822Z+
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.5 mm
Interface Serial
Lead Free Yes
Length 5 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 3 V
Min Supply Voltage (DC) 3 V
Nominal Supply Current 1 mA
Number of Bits 12
Number of Pins 8
Operating Supply Current 1.5 mA
Output Type Digital
Radiation Hardening No
REACH SVHC Unknown
Resolution 1.375 B
RoHS Compliant
Width 4 mm
Win Source Part Number 1056100-DS1822Z+
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1822Z+ CAD Model

Description

Product Overview: Maxim Integrated DS1822Z+

The Maxim Integrated DS1822Z+ is a programmable resolution 1-Wire digital thermometer that ensures high precision temperature measurement and monitoring in a wide range of applications. This versatile device offers a unique combination of features that make it a perfect choice for systems that require accurate temperature data with minimal integration effort.

Key Features

  • Programmable Resolution: The DS1822Z+ allows users to select the resolution of temperature readings from 9 to 12 bits, providing a balance between conversion time and measurement precision.
  • 1-Wire Interface: The device utilizes Maxim's exclusive 1-Wire protocol, which facilitates communication through a single data line (plus ground) for simple connectivity, reducing wiring complexity and system costs.
  • Wide Temperature Range: With a measurement range of -55°C to +125°C (-67°F to +257°F), the DS1822Z+ is suitable for various environments, from industrial processes to consumer electronics.
  • Accuracy: The thermometer guarantees an accuracy of ±0.5°C from -10°C to +85°C, ensuring reliable and consistent temperature readings.
  • Alarm Function: The DS1822Z+ features programmable high and low trigger points for temperature alarms, enabling the device to signal the host controller when the temperature exceeds specified limits.
  • Multi-drop Capability: Multiple DS1822Z+ devices can be connected to the same 1-Wire bus, allowing for the monitoring of several points with minimal interface lines.
  • Power Supply: The device can be powered directly from the data line ("parasite power"), eliminating the need for an external power supply, or it can use an external supply depending on the application requirements.

Applications

The DS1822Z+ is ideal for a broad range of applications, including but not limited to:

  • Environmental monitoring and HVAC systems
  • Industrial temperature control and monitoring
  • Consumer electronics
  • Medical and laboratory equipment

With its robust design and ease of use, the Maxim Integrated DS1822Z+ digital thermometer is an excellent choice for designers and engineers looking for a reliable solution for temperature sensing needs.

You May Also Be Interested in

Honeywell
Humidity, Moisture Sensors
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Aosong
±2%RH -40℃~+80℃ 0%RH~100%RH I2C SIP-4 Humidity, Moisture Sensors RoHS
Lowest to $2.0752
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Honeywell
SENS HUMIDITY 5V ANLG 3.5% 3SIP
Lowest to $11.8868
Omron
SENS HUMID 24V LCD/SDCARD 2.5%
Need more? Email Us
Amphenol Advanced Sensors
SENSOR HUMID/TEMP 5V I2C 3% SIP
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4198 $50.5188
15+ $6.9085 $103.6275
23+ $6.6926 $153.9298
31+ $6.4768 $200.7808
40+ $6.2609 $250.4360
54+ $5.6132 $303.1128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess