EN
  • EN
  • DE

MIC2214-KNYML-TR

Part No MIC2214-KNYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.6V/2.85V 10MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 2.85V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 319763-MIC2214-KNYML
Ultra Librarian 3D Model Ultra Librarian MIC2214-KNYML-TR CAD Model

Description

MIC2214-KNYML-TR Power Management IC by Microchip Technology

The MIC2214-KNYML-TR is a highly efficient, dual-channel power management integrated circuit (PMIC) designed and manufactured by Microchip Technology. This advanced PMIC is specifically tailored to meet the stringent power requirements of portable and space-constrained electronic devices, such as smartphones, tablets, digital cameras, and other battery-operated gadgets.

Key Features:

  • Dual-Output LDO: The MIC2214 incorporates two low-dropout linear regulators (LDOs) that provide stable and noise-free voltage outputs, crucial for sensitive RF and analog circuits.
  • High Output Accuracy: It maintains a high level of output voltage accuracy, ensuring reliable performance of the powered device.
  • Low Quiescent Current: The device is designed for low quiescent current, which helps in extending the battery life of portable devices.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, thereby enhancing the reliability of the overall system.
  • Current Limit Protection: The MIC2214 also includes current limit protection to prevent damage from overcurrent conditions.
  • Power Good (PG) Output: This feature provides a status signal indicating when the output voltage is within a nominal operating range.

Technical Specifications:

  • Input Voltage Range: 2.25V to 5.5V
  • Output Voltage Range: Adjustable or fixed options available
  • Output Current: Up to 150mA per LDO
  • Package: 10-pin 2x2mm MLF®
  • Temperature Range: -40°C to +125°C

The MIC2214-KNYML-TR comes in a compact 10-pin 2x2mm MLF® package, which is ideal for applications where board space is at a premium. The operating temperature range of -40°C to +125°C makes it suitable for a wide range of environmental conditions. With its combination of dual-channel functionality, high accuracy, and protective features, the MIC2214-KNYML-TR is an excellent choice for designers looking to improve the power efficiency and reliability of their portable devices.

Microchip Technology's commitment to quality ensures that the MIC2214-KNYML-TR meets the highest standards, providing a dependable solution for power management needs in advanced electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess