EN
  • EN
  • DE

TAS5731MPHPR

Part No TAS5731MPHPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD PWR 20W STER 48HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 69.6W x 1 @ 4 Ohm, 37.2W x 2 @ 8 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 48-HTQFP (7x7)
Dimension 48-TQFP Exposed Pad
Win Source Part Number 123168-TAS5731MPHPR
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Audio, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian TAS5731MPHPR CAD Model

Description

The TAS5731MPHPR is a high-performance audio power amplifier from Texas Instruments designed to deliver exceptional sound quality for a wide range of audio applications. This integrated circuit is part of TI's extensive range of audio products, known for their reliability and cutting-edge technology.

Key Features

  • Amplifier Class: The TAS5731MPHPR operates as a Class-D amplifier, which ensures high efficiency and low heat dissipation, making it ideal for compact and energy-sensitive applications.
  • Output Power: It can deliver up to 20 Watts into an 8-ohm load, providing robust sound output for its size and class.
  • Audio Channels: This component supports a 2-channel stereo configuration, making it perfect for home theater systems, desktop audio, and other multimedia applications.
  • Integrated Audio Processing: The chip comes with integrated audio processing features such as equalization and dynamic range control, allowing for a customizable listening experience.
  • I2C Control Interface: The TAS5731MPHPR is equipped with an I2C control interface, enabling easy communication and control from a microcontroller or processor.

Applications

The TAS5731MPHPR is versatile and can be used in various audio applications, including:

  • Wireless and Bluetooth speakers
  • Soundbars and docking stations
  • Home and professional audio systems
  • Active speakers and public address systems

Technical Specifications

This audio amplifier has a wide range of technical specifications that make it suitable for high-fidelity audio applications:

  • Supply Voltage: Operates over a supply voltage range of 8 V to 26.4 V.
  • Thermal Management: Features an over-temperature protection mechanism to maintain stability and longevity.
  • Package: Available in a 48-pin HTQFP (High-Thickness Quad Flat Package), which ensures a compact footprint on the PCB.

Conclusion

The Texas Instruments TAS5731MPHPR is a powerful and efficient solution for modern audio systems requiring high-quality sound reproduction. Its integration of advanced features and control options makes it a top choice for designers and engineers looking to enhance their audio products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9676 $53.7084
21+ $4.8965 $102.8265
32+ $4.7435 $151.7920
44+ $4.5905 $201.9820
57+ $4.4375 $252.9375
76+ $3.9784 $302.3584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess