EN
  • EN
  • DE

ADSP-21061KS-200

Part No ADSP-21061KS-200
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Microcomputer Family
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series SHARC
Packaging Tray
Type Floating Point
Interface Synchronous Serial Port (SSP)
Clock Rate 50MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 240-BFQFP Exposed Pad
Manufacturer Package 240-MQFP-EP (32x32)
Win Source Part Number 1142155-ADSP-21061KS-200
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADSP21061
Introduction Date October 27, 1997
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADSP-21061KS-200 CAD Model

Description

ADSP-21061KS-200 DSP Chip

The ADSP-21061KS-200 is a powerful digital signal processor (DSP) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This DSP is part of the SHARC® family, which is renowned for its high performance and flexibility in handling complex signal processing tasks.

The ADSP-21061KS-200 operates at a speed of 200 MHz, making it suitable for a wide range of applications, including audio processing, medical imaging, industrial control, and defense systems. With its high-speed processing capabilities, it can handle large amounts of data with efficiency and precision.

Key Features:

  • High Performance: With a clock speed of 200 MHz, the ADSP-21061KS-200 provides high-speed computation for demanding applications.
  • Large On-Chip Memory: It comes with integrated on-chip memory, reducing the need for external components and simplifying system design.
  • Flexible Architecture: The SHARC processor architecture allows for both SIMD (Single Instruction, Multiple Data) and MISD (Multiple Instruction, Single Data) operations, enhancing its versatility.
  • Parallel Processing: The device supports parallel processing, which enables it to execute multiple operations simultaneously, drastically improving performance.
  • High Precision: It features a 32-bit floating-point processor, which provides precise calculations, essential for applications requiring high accuracy.

The ADSP-21061KS-200 integrates seamlessly into existing hardware, thanks to its comprehensive set of peripherals and interfaces. It supports various I/O options, including link ports and serial ports, which allow for easy communication with other devices and systems.

Engineers and system designers favor the ADSP-21061KS-200 for its robustness and reliability. Analog Devices Inc. provides extensive support for this DSP, including detailed datasheets, application notes, and technical support, ensuring that integrating this processor into your system will be as straightforward as possible.

Whether you are working on high-end audio equipment, advanced communication systems, or any other signal processing-intensive application, the ADSP-21061KS-200 is an excellent choice that offers the performance and flexibility required to meet the most demanding requirements.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess