EN
  • EN
  • DE

MIC38C43BM

Part No MIC38C43BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 106731-MIC38C43BM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC38C43BM CAD Model

Description

Product Overview: MIC38C43BM from Microchip Technology

The MIC38C43BM is a robust and efficient pulse width modulation (PWM) controller from Microchip Technology, designed to cater to a wide array of power supply applications. This versatile component is a member of the 384x family of control ICs and is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and other power conversion applications.

Key Features

  • High-Performance PWM Control: The MIC38C43BM offers precise PWM control which is essential for managing power supply systems efficiently. Its ability to adjust the duty cycle helps in optimizing the power delivery to various loads.
  • Low Start-Up Current: This device is characterized by its low start-up current, making it an energy-efficient choice for battery-operated devices. The low power consumption during start-up helps to prolong battery life and reduce overall power usage.
  • Automatic Feed Forward Compensation: The MIC38C43BM features automatic feed-forward compensation, which improves the response to varying input voltages and ensures stable operation under different conditions.
  • Oscillator Frequency Control: With an onboard oscillator frequency control, the device allows for flexibility in design, enabling the user to set the desired frequency for their specific application needs.
  • Error Amplifier: An integrated error amplifier provides tight voltage regulation and control, which is crucial for sensitive electronic equipment that requires consistent power levels.
  • Current Mode Operation: The current mode operation of the MIC38C43BM enhances the performance by providing faster transient response and better noise immunity, which is particularly beneficial for complex power supply designs.
  • Thermal Shutdown: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, protecting both the PWM controller and the system it controls from potential overheating.

Applications

The MIC38C43BM is ideally suited for a variety of applications, including:

  • Telecommunications equipment
  • Computer systems
  • Consumer electronics
  • Industrial power systems

With its advanced features and reliable performance, the MIC38C43BM from Microchip Technology stands out as a top choice for designers looking to create efficient and durable power supply systems. Its adaptability and protective features make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess