EN
  • EN
  • DE

UCC28084D

Part No UCC28084D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR MULT TOPOLOGY 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1V ~ 15V
Switching Frequency 200kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28084
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276218-UCC28084D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28084D CAD Model

Description

Introducing the UCC28084D by Texas Instruments

The UCC28084D is a cutting-edge PWM (Pulse Width Modulation) controller from Texas Instruments, designed to offer high-performance power management solutions for a broad range of applications. This innovative component is part of TI's extensive line of power management integrated circuits, which are engineered to facilitate efficient, reliable, and compact power supply systems.

Key Features

  • Dual-Output Drive Stages: The UCC28084D features dual non-overlapping outputs, which provide robust drive capability and prevent simultaneous conduction of both power switches in a half-bridge configuration, thereby reducing the risk of shoot-through and improving system reliability.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application requirements and ensuring consistent performance across different power levels.
  • Programmable Soft Start: This function allows for a controlled ramp-up of the output voltage, minimizing inrush current and preventing voltage overshoot, which is critical for sensitive electronic loads.
  • Current-Mode Control: The UCC28084D utilizes current-mode control to provide rapid response to load changes, enhance line regulation, and simplify loop compensation.
  • Frequency Dithering: Frequency dithering reduces electromagnetic interference (EMI), making the UCC28084D suitable for applications where EMI performance is critical.

Applications

The UCC28084D is versatile and can be used in various power conversion applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • AC-to-DC Rectifiers
  • Power Inverters
  • LED Drivers

With its robust design and advanced features, the UCC28084D from Texas Instruments is an excellent choice for engineers and designers looking to develop efficient and reliable power systems. Whether you're working on consumer electronics, industrial equipment, or automotive technologies, the UCC28084D provides the performance and flexibility needed to meet your power management requirements.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website to ensure your design harnesses the full potential of the UCC28084D PWM controller.

You May Also Be Interested in

Texas Instruments
Lowest to $3.7940
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8412 $53.7768
32+ $3.1518 $100.8576
50+ $3.0533 $152.6650
68+ $2.9548 $200.9264
88+ $2.8563 $251.3544
118+ $2.5608 $302.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess