EN
  • EN
  • DE

LTC1044CN8#PBF

Part No LTC1044CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 20mA
Frequency - Switching 1kHz to 5kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1060313-LTC1044CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1044CN8#PBF CAD Model

Description

Linear Technology's LTC1044CN8#PBF Voltage Converter

The LTC1044CN8#PBF from Linear Technology is a high-performance CMOS voltage converter, designed to provide users with a reliable and efficient solution for voltage conversion applications. This versatile integrated circuit (IC) is capable of converting a positive voltage in the range of 1.5V to 10V to the corresponding negative voltage with excellent power efficiency and conversion accuracy.

Key Features

  • Voltage Conversion Range: The device is capable of converting input voltages from 1.5V to 10V into the corresponding negative output voltages, making it suitable for a wide range of applications.
  • Low Power Operation: The LTC1044CN8#PBF is designed for low power consumption, which is critical for battery-powered and portable devices.
  • No External Diode Required: Unlike many other voltage converters, this IC does not require an external diode, simplifying the design and reducing the overall bill of materials.
  • High Frequency Operation: It operates at a high switching frequency, which allows for smaller external components, reducing the size and cost of the overall solution.
  • Stable Operation: The LTC1044CN8#PBF provides stable operation with capacitive loads, ensuring reliable performance across various conditions.

Applications

The LTC1044CN8#PBF is ideal for a variety of applications that require a negative supply voltage. These include:

  • Portable instruments
  • Operational amplifier power supplies
  • Memory backup systems
  • On-board negative voltage generators
  • Handheld and battery-powered equipment

Package and Quality Assurance

The LTC1044CN8#PBF comes in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its ease of handling and soldering onto printed circuit boards (PCBs). Linear Technology ensures the highest quality and reliability of its products, and this voltage converter is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, providing designers with confidence in its performance and longevity.

In conclusion, the LTC1044CN8#PBF from Linear Technology is a compact, efficient, and reliable solution for generating a negative voltage from a positive input. Its ease of use and robust feature set make it an excellent choice for a wide range of voltage conversion needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8018 $52.8108
14+ $7.2220 $101.1080
22+ $6.9963 $153.9186
30+ $6.7706 $203.1180
39+ $6.5450 $255.2550
52+ $5.8679 $305.1308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess