Product Overview: NXP UBA2032BTS
The NXP UBA2032BTS is a high-voltage Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) or External Electrode Fluorescent Lamps (EEFLs) which are commonly used in modern LCD backlighting applications. This advanced IC is engineered to provide a reliable and efficient solution for the increasingly demanding flat-panel display industry.
Key Features
- High-Voltage Output: The UBA2032BTS is capable of driving lamps with a striking voltage up to 1600V, making it suitable for a wide range of CCFL/EEFL sizes and configurations.
- Integrated Half-Bridge: The IC incorporates a half-bridge driver with a high level of integration, reducing the need for external components and simplifying the overall design.
- Dimming Capability: It supports both analog and burst dimming control, offering flexibility in brightness adjustment and enhancing the user experience with varying light intensity requirements.
- Protection Features: UBA2032BTS includes various protection mechanisms such as overvoltage, open lamp, and short-circuit protection, ensuring robust operation and long-term reliability.
- Frequency Operation: The operating frequency range is adjustable, allowing designers to optimize the driver for specific lamp characteristics and to minimize audible noise.
Applications
The UBA2032BTS is ideal for driving backlighting in a variety of LCD applications including:
- Televisions and Monitors
- Notebook Computers
- Industrial Displays
Technical Specifications
- Supply Voltage: 9V to 18V
- Output Current: Up to 6.5mA
- Package: SO16
With its robust design and versatile features, the NXP UBA2032BTS is a top choice for engineers and designers looking to create efficient, high-performance backlighting solutions for their LCD applications. Its integrated approach not only simplifies the design process but also contributes to a reduction in overall system cost, making it a cost-effective option for a wide range of display technologies.