Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching 500kHz
Duty Cycle (Max) 50%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DIP
Win Source Part Number 1076471-MIC38C45YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC38C45YN CAD Model

Description

Product Overview: MIC38C45YN from Microchip Technology

The MIC38C45YN is a high-performance, reliable PWM (Pulse Width Modulation) controller from Microchip Technology, designed to cater to a wide array of power supply applications. This versatile component is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and other power conversion devices that require efficient regulation and control.

Key Features

  • Enhanced Performance: The MIC38C45YN boasts an optimized design that ensures stable and efficient operation. It is engineered to provide fast response times and precise control over the power supply's output.
  • Wide Operating Range: With an operating voltage range that accommodates various applications, this PWM controller can be integrated into systems requiring different power levels, making it highly adaptable for multiple design specifications.
  • High Efficiency: The device is designed to minimize power losses, which translates to higher efficiency in the end application. This is particularly important for portable and battery-powered devices where power conservation is crucial.
  • Thermal Protection: Safety is a key consideration in power management, and the MIC38C45YN includes thermal shutdown features to protect the system from overheating, ensuring long-term reliability and stability.

Applications

The MIC38C45YN is suitable for a broad range of applications, including but not limited to:

  • Telecommunications equipment
  • Computer power supplies
  • Industrial power systems
  • Battery chargers
  • DC-DC modules

Quality and Support

Microchip Technology is known for its commitment to quality, and the MIC38C45YN is no exception. It is manufactured to the highest standards to ensure performance and longevity. Additionally, Microchip provides extensive technical support and resources, including datasheets, application notes, and design tools, to assist engineers in integrating this PWM controller into their designs effectively.

In summary, the MIC38C45YN from Microchip Technology is a top-tier PWM controller that offers a blend of performance, versatility, and reliability, making it an excellent choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8355M55MC-MDOT2G
Semtech Corporation
IC REG CTRLR BUCK 38TSSOP
Lowest to $5.2236
ECAD model for SC450ITSTRT
Texas Instruments
Low-Voltage Synchronous Buck Controller
Lowest to $1.8064
ECAD model for LM1771TMM/NOPB
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Lowest to $1.0969
ECAD model for S-8357E20MC-NKFT2G
SII Semiconductor Corporation
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
ECAD model for S-8356M31MC-MEQT2G
Semtech Corporation
Need more? Email Us
ECAD model for SC1485ITS.TR
Semtech Corporation
IC REG CTRLR BUCK 8SOIC
Need more? Email Us
ECAD model for SC1104AIS
Semtech Corporation
IC REG CTRLR BUCK 20TSSOP
Lowest to $3.6557
ECAD model for SC4510ITS
ON Semiconductor
IC REG BUCK CTLR 48QFN / Regulator Output DC-DC Controller IC 48-QFN (6x6)
Lowest to $1.8578
ECAD model for NCP81109GMNTXG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention