Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.38V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 1105730-TC1270AMVRCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1270AMVRCTR CAD Model

Description

Microchip Technology TC1270AMVRCTR Voltage Supervisor

The Microchip Technology TC1270AMVRCTR represents a robust solution for system voltage supervision, designed to ensure reliable operation and system integrity. This voltage supervisor is an essential component for managing power supply fluctuations, which are common in electronic devices. It is particularly useful in microcontroller-based systems, where maintaining the correct operating voltage is critical for preventing data corruption and unpredictable behavior.

The TC1270AMVRCTR offers a precise 2.63V threshold, which is ideal for monitoring 3V power supplies. The device's active-high reset output remains asserted until the supply voltage reaches the designated reset release voltage, and then continues to assert for an additional 140ms (minimum) after the supply voltage exceeds the threshold. This built-in delay provides ample time for the power supply to stabilize, ensuring that the system microcontroller or processor starts up in a stable and predictable state.

Key features of the TC1270AMVRCTR include:

  • Accuracy: The device maintains a tight threshold accuracy of ±1.5%, which is crucial for sensitive applications where precise voltage monitoring is necessary.
  • Low Power Consumption: With a quiescent current of just 20µA, the TC1270AMVRCTR is an energy-efficient choice, contributing to the overall power-saving design of the system.
  • Reset Time Delay: The 140ms (minimum) reset time delay ensures that the system has enough time to stabilize after any voltage sag or dip.
  • Wide Operating Temperature Range: The device can operate over a temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Compact SOT-23 Packaging: The small footprint of the SOT-23 package allows for integration into space-constrained designs without compromising performance.

Microchip's TC1270AMVRCTR is an ideal choice for a wide range of applications, including portable devices, automotive electronics, and industrial control systems, where maintaining voltage integrity is paramount. Integrating this voltage supervisor into your design can help prevent system failures due to power supply issues, enhance reliability, and prolong the lifespan of the electronic product.

You May Also Be Interested in

Renesas Electronics America
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | IC VOLT SUPERVISOR 3.09V SC-70
Lowest to $2.3093
ECAD model for ISL88002IE31Z-T
Microchip Technology
Voltage Supervisor | IC SUPERVISOR 4.60V O-D SOT23-5
Lowest to $1.7980
ECAD model for MCP1320T-46LE/OT
Analog Devices Inc.
+3 V, Voltage Monitoring uP Supervisory Circuits | IC SUPERVISOR MPU 2.63V WD 8SOIC
Lowest to $2.6922
ECAD model for ADM708RAR
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Lowest to $0.4367
ECAD model for R3112D151A-TR-FE
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMR/RESET SOT23-5
Lowest to $1.5272
ECAD model for STM6824MWY6F
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-A
Exar Corporation
3.0V/3.3V Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Need more? Email Us
ECAD model for SP708REN-L
Diodes Incorporated
PROCESSOR SUPERVISORY CIRCUITS
Lowest to $0.2097
ECAD model for APX823-26W5G-7
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention