Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 9 V to 16 V
Logic Voltage - VIL, VIH 3V, 8V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 118V
Rise and Fall Time 400ns, 400ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1076515-MIC4100YM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC4100YM CAD Model

Description

The MIC4100YM is a high-performance, feature-rich power management integrated circuit (PMIC) from Microchip Technology, renowned for its innovative solutions in the semiconductor industry. This versatile device is designed to cater to a wide array of applications, providing efficient and reliable power management capabilities.

Key Features

  • High-Efficiency Power Conversion: The MIC4100YM boasts an advanced design that enables it to deliver power conversion with high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Adjustable Output: Users can adjust the output voltage to meet the needs of various applications, ensuring versatility and adaptability across different platforms.
  • Thermal Protection: Equipped with thermal shutdown protection, the MIC4100YM safeguards the system from potential damage due to overheating, enhancing the longevity of the product.
  • Low Quiescent Current: The device is optimized for low quiescent current, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Wide Input Voltage Range: It supports a broad range of input voltages, which allows it to be used in systems with varying power supply specifications.
  • Robust Packaging: The MIC4100YM is available in a sturdy package that ensures durability and resilience in challenging environments.

Applications

The MIC4100YM is ideal for a multitude of applications, including but not limited to:

  • Portable electronic devices
  • Automotive systems
  • Telecommunication equipment
  • Industrial controls
  • Power supply modules

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The MIC4100YM is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the exacting requirements of the industry.

Summary

In summary, the MIC4100YM from Microchip Technology is a top-tier power management solution that combines efficiency, versatility, and reliability. Its wide input voltage range, adjustable output, and thermal protection make it an indispensable component for designers looking to optimize their power management systems across various applications.

You May Also Be Interested in

IXYS
2 Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DRIVER DUAL 2A 8-SOIC
Need more? Email Us
ECAD model for IXDI502SIA
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA
Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
Microchip Technology
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging | IC DRIVER MOSFET 1.5A DUAL 8SOIC
Lowest to $0.5256
ECAD model for MIC4126YME
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL NONINV 8SOIC
Need more? Email Us
ECAD model for IXDN604SI
Infineon Technologies
High(Dual Mode) Side Driver | IC DVR LOW SIDE/DUAL HI 16-SOIC
Need more? Email Us
ECAD model for IRS21858SPBF
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $1.2240
ECAD model for UCC27201D

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention