EN
  • EN
  • DE

MIC4422CT

Part No MIC4422CT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 9A LS TO-220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Input Type Non-Inverting
Rise and Fall Time 20ns, 24ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 124279-MIC4422CT
Ultra Librarian 3D Model Ultra Librarian MIC4422CT CAD Model

Description

Product Overview: MIC4422CT from Microchip Technology

The MIC4422CT is a robust and reliable MOSFET driver designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This driver is specifically engineered to deliver high-speed performance and is well-suited for driving large power MOSFETs and IGBTs. With its impressive features, the MIC4422CT is an ideal choice for a wide range of applications, including motor controls, power supplies, and other high-power switching applications.

Key Features

  • High Peak Output Current: The MIC4422CT is capable of providing up to 9A of peak output current, making it capable of driving large capacitive loads with rapid switching times.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 4.5V to 18V, offering flexibility in various system designs and ensuring compatibility with a broad range of control logic levels.
  • Fast Switching Speed: This driver boasts rise and fall times of less than 30ns with a 1000pF load, which translates to increased efficiency and reduced switching losses in high-frequency applications.
  • Low Propagation Delays: The MIC4422CT features low propagation delays, typically 65ns, which is critical for applications where timing precision is crucial.
  • Latch-Up Protection: The driver includes built-in latch-up protection, enhancing its reliability and robustness in adverse conditions.
  • Matched Rise and Fall Times: By providing matched rise and fall times, the MIC4422CT reduces switching noise and electromagnetic interference (EMI), which is beneficial for noise-sensitive applications.

Applications

The versatility of the MIC4422CT makes it suitable for a variety of applications. It is commonly used in:

  • DC to AC power inverters
  • Brushless DC motor controllers
  • Switch mode power supplies (SMPS)
  • High-speed line drivers
  • Automotive and industrial environments where high-power and efficiency are required

The MIC4422CT is available in a TO-220 package, providing a convenient solution for PCB mounting and heat dissipation. Its robust design ensures reliable operation even in harsh industrial environments, making it a go-to choice for engineers and designers looking for a high-performance MOSFET driver.

You May Also Be Interested in

NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess