EN
  • EN
  • DE

MIC4426YN

Part No MIC4426YN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 1.5A DUAL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1076567-MIC4426YN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4426YN CAD Model

Description

Product Overview: MIC4426YN from Microchip Technology

The MIC4426YN is a robust, highly-reliable dual non-inverting MOSFET driver designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is specifically engineered to convert low-power input signals into high-current drive capability, making it an ideal solution for directly driving MOSFETs in a variety of applications including motor control, power supply, and other high-speed switching applications.

The MIC4426YN is capable of delivering peak currents up to 1.5A with a supply voltage range from 4.5V to 18V. This range allows for flexible integration into various circuit designs without the need for additional level shifting. Its high-speed performance, characterized by 30ns rise and fall times with a 1000pF load, ensures efficient operation in fast-switching environments.

This driver comes in a robust through-hole 8-pin PDIP (Plastic Dual In-line Package) that ensures easy mounting on printed circuit boards and is suitable for through-hole soldering techniques. The MIC4426YN's design includes built-in protection features such as latch-up immunity and ESD protection, which contribute to the device's reliability and longevity in harsh electrical environments.

Key features of the MIC4426YN include:

  • Low shoot-through current
  • Matched rise and fall times
  • High peak output current (1.5A)
  • Wide operating voltage range (4.5V to 18V)
  • Input logic is TTL and CMOS compatible
  • Low input current of 0.25µA
  • Dual non-inverting configuration
  • Robust PDIP-8 packaging

With its combination of performance, reliability, and ease of use, the MIC4426YN is a versatile component that enhances the efficiency and stability of power management systems. Whether it's for driving large power transistors in switching power supplies or controlling the speed of motors, this MOSFET driver from Microchip Technology is an excellent choice for designers who need a high-quality, high-performance solution.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Microchip Technology's official website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8577 $65.0195
80+ $1.5244 $121.9520
120+ $1.4767 $177.2040
165+ $1.4291 $235.8015
210+ $1.3814 $290.0940
280+ $1.2385 $346.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess