EN
  • EN
  • DE

MIC4451ZT

Part No MIC4451ZT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 12A-Peak Low-Side MOSFET Driver | IC DRIVER MOSFET 12A HS TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 12A, 12A
Input Type Inverting
Rise / Fall Time 20ns, 24ns
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number MIC4451
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222567-MIC4451ZT
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4451ZT CAD Model

Description

Microchip Technology's MIC4451ZT MOSFET Driver

The MIC4451ZT from Microchip Technology is a robust and highly efficient MOSFET driver designed to cater to a wide range of applications requiring high-speed operation and the capability to drive large capacitive loads with ease. This particular component is part of Microchip's MIC4451 series and comes in a convenient through-hole package, making it suitable for various types of circuit boards and design topologies.

Key Features

  • High Peak Output Current: The MIC4451ZT can deliver a peak output current of up to 12A, making it an ideal choice for driving large power MOSFETs and IGBTs that require high current for rapid switching.
  • Wide Operating Voltage Range: With an operational range of 4.5V to 18V, this driver can accommodate a variety of control logic levels and is compatible with standard TTL and CMOS logic families.
  • Low Propagation Delays: The device boasts fast propagation delays and rise/fall times, ensuring minimal delay between input signal and output response, which is crucial for high-frequency applications.
  • Latch-Up Protection: The MIC4451ZT includes built-in latch-up protection, enhancing the reliability and robustness of the device under extreme conditions.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the MOSFETs from insufficient gate voltage.

Applications

The versatility of the MIC4451ZT makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Class D switching amplifiers
  • Pulse transformer drivers

With its impressive current handling capability and fast switching performance, the MIC4451ZT is a reliable choice for design engineers looking to improve efficiency and performance in their high-power electronic systems. Microchip Technology's commitment to quality ensures that this MOSFET driver will deliver consistent performance and contribute to the longevity and reliability of the end application.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3240 $51.8880
29+ $3.5479 $102.8891
44+ $3.4371 $151.2324
61+ $3.3262 $202.8982
78+ $3.2153 $250.7934
105+ $2.8827 $302.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,648 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess