Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting, Non-Inverting
Rise / Fall Time 14ns, 13ns
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MIC4469
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1222577-MIC4469BWM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC4469BWM CAD Model

Description

Product Overview: MIC4469BWM from Microchip Technology

The MIC4469BWM is a robust and versatile quad low-side MOSFET driver designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This component is engineered to provide high-speed operation with a peak output current of 1.5A, making it a perfect choice for driving a wide range of MOSFETs and IGBTs in various applications.

Encased in a 16-SOIC wide body package, the MIC4469BWM is part of the MIC4469 series of drivers that are known for their reliability and performance. This driver integrates four independent driver channels, each capable of converting TTL or CMOS input logic levels to a robust gate drive signal, ensuring efficient switching and reduced power loss in power transistors.

Key Features of MIC4469BWM

  • High Current Drive: Each of the four channels can source up to 1.5A and sink up to 2.5A of peak current, making it suitable for high-power and high-speed applications.
  • Wide Operating Voltage Range: The device operates across a broad voltage range from 4.5V to 18V, providing flexibility in various system designs.
  • Fast Switching Speeds: The MIC4469BWM features fast rise and fall times of approximately 25ns and 20ns respectively, contributing to reduced switching losses.
  • Low Power Consumption: It has a low quiescent current, which enhances its efficiency in power-sensitive applications.
  • Latch-Up Protection: The device includes a built-in latch-up protection for increased reliability, especially in industrial environments.
  • Independent Channels: The four driver channels are independent, allowing for simultaneous or individual control of different loads.

Applications

The MIC4469BWM is suitable for a variety of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • High-Speed Line Drivers
  • Robotics and Automation Systems

With its robust design and high-performance features, the MIC4469BWM from Microchip Technology is an ideal solution for designers looking to improve the efficiency and reliability of their high-speed power switching applications.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2123FRTAZ
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to $2.5716
ECAD model for ISL6611ACRZ
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $2.7554
ECAD model for FAN7191MX-F085
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ECAD model for IR25601SPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2122FRTAZ
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.1771
ECAD model for IRS44262SPBF
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.5746
ECAD model for LM5110-3M/NOPB
Infineon Technologies
IC GATE DRVR LOW-SIDE SOT23-5
Lowest to $1.5863
ECAD model for IR44252LTRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention