Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 32V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 120ns, 45ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MIC4480
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342903-MIC4480YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4480YM-TR CAD Model

Description

Microchip Technology's MIC4480YM-TR

The MIC4480YM-TR from Microchip Technology is a high-performance, integrated circuit designed for use in various electronic applications. This robust component is part of Microchip's family of MOSFET drivers, known for their reliability and efficiency. The MIC4480YM-TR is specifically engineered to enhance the performance of power MOSFETs and IGBTs by providing high peak current pulses during the switching phase.

This driver is capable of delivering up to 1.5A of peak current, ensuring that connected power MOSFETs and IGBTs switch on and off rapidly, which is crucial for reducing power loss and improving overall system efficiency. The MIC4480YM-TR operates over a wide supply voltage range, making it versatile for various power applications. It is commonly utilized in switch-mode power supplies, motor control circuits, and power management systems where efficient power conversion is essential.

The MIC4480YM-TR comes in an 8-pin SOIC package, which is a surface-mount, small-outline integrated circuit. This compact form factor allows for a minimal footprint on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications. Additionally, the device features a low quiescent current, further enhancing its suitability for power-sensitive designs.

Key features of the MIC4480YM-TR include:

  • High peak output current: 1.5A
  • Wide supply voltage range: 4.5V to 18V
  • Low power consumption: Low quiescent current
  • High-speed operation: Fast rise and fall times
  • Protection features: Under-voltage lockout (UVLO) for improved system safety
  • Industry-standard SOIC-8 package: Suitable for automated assembly processes

Microchip Technology's commitment to quality ensures that the MIC4480YM-TR meets stringent standards, providing designers with a reliable and durable solution for their high-speed switching needs. Whether used in power supply modules, DC-DC converters, or other sophisticated electronic systems, the MIC4480YM-TR stands out as a high-performance driver that can significantly enhance the efficiency and reliability of the end product.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $3.3177
ECAD model for LF2190NTR
Microchip Technology
1.5A DUAL HIGH-SPEED POWER MOSFET DRIVERS | IC MOSFET DVR 1.5A DUAL HS 8CDIP
Lowest to $15.6072
ECAD model for TC4428AMJA
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC
Lowest to $3.5139
ECAD model for FAN73895MX
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $0.5580
ECAD model for FAN73832M
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.5746
ECAD model for LM5110-3M/NOPB
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $1.3772
ECAD model for IRS2008STRPBF
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Need more? Email Us
ECAD model for HIP2123FRTAZ
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 16QFN
Lowest to $2.5716
ECAD model for ISL6611ACRZ
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 8DFN
Lowest to $4.1680
ECAD model for ISL95808IRZ-T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention