EN
  • EN
  • DE

MIC49300WR

Part No MIC49300WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A SPAK-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 0.9V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.4V @ 3A
Output Current 3A
Operating Supply Current 50mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 0.9 V to 5 V
Voltage - Dropout (Typical) 0.28V @ 3A
Mounting SMD (SMT)
Case / Package S-PAK-5
Win Source Part Number 023318-MIC49300WR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC49300WR CAD Model

Description

Product Overview: MIC49300WR from Microchip Technology

The MIC49300WR is a high-performance, low-dropout linear voltage regulator designed by Microchip Technology, aimed at providing a stable power source for a wide range of applications. This regulator stands out for its ability to deliver a high current output of up to 3A with an exceptionally low dropout voltage, which makes it an ideal solution for systems that demand efficient power conversion with minimal power loss.

The device operates over an input voltage range from 1.65V to 5.5V, making it versatile enough to be used in various electronic circuits, including sensitive RF and analog applications. With its fast transient response and low output noise, the MIC49300WR ensures a clean and stable voltage is always supplied to critical components, enhancing the overall performance and reliability of the system it powers.

One of the key features of the MIC49300WR is its thermal performance. It comes in a thermally efficient, fully RoHS-compliant 3-pin TO-263 (D2PAK) package, which aids in heat dissipation, allowing the regulator to maintain optimal performance even under high load conditions. This characteristic is particularly beneficial in compact and densely packed PCBs where thermal management is crucial.

The MIC49300WR also incorporates several protective features to ensure the longevity of both the regulator and the system it serves. These include over-current protection, over-temperature protection, and a thermal shutdown mechanism. These safeguards help prevent damage from abnormal operating conditions, making the MIC49300WR a robust choice for mission-critical applications.

In summary, the MIC49300WR from Microchip Technology is a high-current, low-dropout voltage regulator that provides stable, reliable power with superior thermal performance and protection features. Its flexible input voltage range, fast transient response, and low noise characteristics make it an excellent choice for a variety of demanding applications, from RF systems to high-speed digital circuits.

Note: Always consult the datasheet and design resources provided by Microchip Technology for detailed specifications and application guidelines before integrating the MIC49300WR into your design.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9484 $50.1228
42+ $2.4192 $101.6064
65+ $2.3436 $152.3340
89+ $2.2680 $201.8520
115+ $2.1924 $252.1260
153+ $1.9656 $300.7368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,943 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess