Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 10mA
Voltage - Input 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 058726-MIC5159BM6
Ultra Librarian 3D Model Ultra Librarian MIC5159BM6 CAD Model

Description

The MIC5159BM6 is a highly efficient, compact, and robust voltage regulator integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is designed to deliver a fixed or adjustable output voltage from an input voltage source, making it an ideal choice for a wide array of electronic applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: The MIC5159BM6 offers a precise output voltage regulation, essential for stable operation in sensitive electronic circuits. The device can be configured for a fixed output voltage or an adjustable output voltage depending on the external components used.
  • High Efficiency: Designed for optimal power conversion efficiency, this voltage regulator minimizes power loss and heat generation, extending the life of the product and reducing the need for additional cooling solutions.
  • Low Dropout: The low dropout (LDO) feature of the MIC5159BM6 means it can maintain regulation with a minimal difference between the input and output voltages, which is particularly useful in battery-operated devices where maximizing battery life is crucial.
  • Package: Housed in a small 6-pin SOT-23 package, the MIC5159BM6 is suitable for space-constrained applications, offering a compact solution without sacrificing performance.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the regulator and the overall system from damage due to excessive heat.
  • Current Limiting: Built-in current limiting protects the device and the load from overcurrent conditions, enhancing system reliability.

Applications

The versatility of the MIC5159BM6 allows it to be used in a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral and add-on cards

In conclusion, the MIC5159BM6 from Microchip Technology is a top choice for designers seeking a reliable, high-performance voltage regulator in a compact form factor. Its combination of features ensures that it can meet the stringent requirements of modern electronic devices while maintaining efficiency and protecting the integrity of the system it powers.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for L1087MP-ADJ
National Semiconductor (TI)
MOSFET LDO Driver/Controller
Lowest to $3.5036
ECAD model for LP2975IMM-12
Renesas Electronics America
Need more? Email Us
ECAD model for M5237ML CF0J
NEC
Lowest to $4.4318
ECAD model for UPD120N33T1B(51)-E1-AZ
Panasonic
Silicon planar type
Need more? Email Us
ECAD model for MA3075-M
NEC
Need more? Email Us
ECAD model for UPC78L15
Fairchild/ON Semiconductor
Dual 1A Adjustable/Fixed Low Dropout Linear Regulators
Need more? Email Us
ECAD model for FAN1537PC
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
ECAD model for MAX8564EUB+
Semtech Corporation
Ultra Low Output Voltage Dual Linear FET Controller
Lowest to $2.7502
ECAD model for SC338AIMSTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2827 $56.5400
485+ $0.2320 $112.5200
750+ $0.2247 $168.5250
1,035+ $0.2174 $225.0090
1,335+ $0.2102 $280.6170
1,785+ $0.1885 $336.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 200 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention