EN
  • EN
  • DE

L1087MP-ADJ

Part No L1087MP-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 72309-L1087MP-ADJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L1087MP-ADJ CAD Model

Description

Product L1087MP-ADJ from Texas Instruments is a high-performance, adjustable output, low-dropout regulator that is designed for a wide range of applications.

  • Output Voltage: 1.25V and 13.8V
  • Regulation: Excellent over variations in line, load, and temperature
  • Dropout Voltage: 1.3V @ a full load
  • Output Current: 800mA
  • Transient Response: Fast
  • Protection: Built-in thermal shutdown and current limit features
  • Quiescent Current: Low
  • Package Options: TO-263 (D2PAK) 3-pin surface-mount package
  • Operating Temperature Range: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess