EN
  • EN
  • DE

MAX766CPA+

Part No MAX766CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3V to 16V Non-Inv/Inv/Step Up/Step Down Single-Out -1V to -16V/-15V 0.105A 1.5W 8-Pin PDIP N / IC REG BCK BST INV ADJ/-15V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 16V
Output Voltage -1V (-15V)
Output Voltage MAX -16V
Output Current 105mA
Frequency - Switching 300kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 787020-MAX766CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX766
Introduction Date June 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX766CPA+ CAD Model

Description

Maxim Integrated MAX766CPA+ Step-Up DC-DC Converter

The Maxim Integrated MAX766CPA+ is a high-efficiency, voltage step-up DC-DC converter that is designed to provide a reliable power solution for applications requiring a higher voltage output from a lower voltage input. This versatile component is ideal for portable devices, as it can efficiently boost battery voltages to the levels required by modern electronic circuits.

The MAX766CPA+ operates over a wide input voltage range from 1.8V to 11V, making it suitable for a variety of power sources, including single-cell Li-ion batteries, multiple-cell batteries, or regulated 5V and 12V power supplies. It can deliver an adjustable output voltage up to 16.5V, which can be set by external resistors, allowing designers to customize the output to meet specific circuit requirements.

With its high switching frequency of up to 200kHz, the MAX766CPA+ allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design. Additionally, the device features a low quiescent current, which helps to maximize battery life in portable applications.

The converter includes built-in safety features such as thermal overload protection, which ensures that the device operates within safe temperature limits. It also has a current limit feature to protect against overcurrent conditions, and the shutdown mode reduces power consumption to a minimum when the device is not in use.

Other notable features of the MAX766CPA+ include its high efficiency, which can reach up to 87%, and its ability to provide a continuous output current of up to 1.5A, depending on input/output voltages and external components. The component is available in a compact 8-pin DIP package, making it easy to integrate into a variety of circuit designs.

Whether you're designing power supplies for handheld devices, portable media players, or any other battery-operated electronics, the Maxim Integrated MAX766CPA+ offers a robust and flexible solution for your step-up voltage conversion needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess