EN
  • EN
  • DE

SI-3033C

Part No SI-3033C
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear
Description 5-Terminal, Multi-Function, Full-Mold, Low Dropout Voltage Dropper Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 189715-SI-3033C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI-3033C CAD Model

Description

The SI-3033C is a low-dropout (LDO) voltage regulator manufactured by Sanken. This regulator is designed to provide a stable and regulated output voltage from a higher input voltage with minimal voltage difference (dropout). It's commonly used in various electronic applications where a reliable and efficient power supply is required.

Applications:

  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers, ensuring proper operation.
  • Portable Devices: Ideal for battery-powered devices such as smartphones, tablets, and wearables due to its low dropout voltage and efficiency.
  • Consumer Electronics: Used in various consumer electronic devices, including audio equipment, set-top boxes, and gaming consoles.
  • Industrial Control Systems: Provides regulated power for sensors, actuators, and other components in industrial control systems.
  • Power Management Systems: Used in power management circuits to regulate voltage levels for different components.

Features:

  • Low Dropout Voltage: Operates efficiently even when the input voltage is only slightly higher than the output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage caused by excessive current.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when the internal temperature exceeds a safe limit.
  • High Output Current Capability: Delivers sufficient current to power a wide range of loads.
  • Short-Circuit Protection: Protects the regulator from damage caused by short circuits at the output.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage output, ensuring proper operation of connected devices.
  • Improved Efficiency: Low dropout voltage minimizes power loss and improves energy efficiency, especially in battery-powered applications.
  • Enhanced Protection: Overcurrent, thermal shutdown, and short-circuit protection features safeguard the regulator and connected circuits from damage.
  • Compact Size: Typically available in small surface-mount packages, making it suitable for space-constrained applications.
  • Long-Term Reliability: Designed for long-term stability and reliable performance in various operating conditions.

Additional Details:

The SI-3033C comes in a variety of surface mount packages. The specific specifications, including input voltage range, output voltage, and maximum output current, can vary. Designers should always refer to the product datasheet for detailed specifications and application guidelines. Proper heat sinking may be required depending on the output current and operating conditions. It is designed for ease of use and typically requires a few external capacitors for stable operation.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess