Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.35V @ 150mA
Output Current 150mA
Operating Supply Current 150μA to 2.5mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1076732-MIC5206-2.5BM5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5206-2.5BM5-TR CAD Model

Description

Product Overview: MIC5206-2.5BM5-TR from Microchip Technology

The MIC5206-2.5BM5-TR is a high-performance, fixed-output voltage regulator designed by Microchip Technology. This efficient and reliable component is an ideal choice for use in a variety of electronic applications, where a stable and consistent 2.5V power supply is required. Its compact SOT-23-5 package makes it suitable for space-constrained applications, while its low dropout voltage ensures optimal performance even in low-voltage environments.

Key Features

  • Output Voltage: Provides a fixed output voltage of 2.5V, which is ideal for logic circuits and other standard low-voltage applications.
  • High Accuracy: Offers excellent regulation with a high accuracy rate, ensuring a stable voltage supply for sensitive electronic components.
  • Low Dropout Voltage: Designed with a low dropout voltage, the MIC5206-2.5BM5-TR maintains its output regulation with minimal input-to-output voltage differential, making it efficient for battery-powered devices.
  • Output Current: Capable of delivering up to 150mA of continuous output current, suitable for a wide range of applications.
  • Thermal Overload Protection: Incorporates built-in thermal overload protection to safeguard the device under extreme operating conditions.
  • Short-Circuit Protection: Features short-circuit protection to prevent damage to the regulator and the powered device in the event of a fault.
  • Low Noise: Engineered to produce low output noise, making it appropriate for noise-sensitive applications such as RF circuits.
  • Package: Available in a small SOT-23-5 package, providing a compact solution for space-limited designs.

Applications

The MIC5206-2.5BM5-TR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Peripheral power supplies

With its robust design and reliable performance, the MIC5206-2.5BM5-TR from Microchip Technology stands out as a solid choice for designers looking to integrate a stable voltage regulator into their electronic projects. The device's combination of features ensures that it can meet the stringent requirements of modern electronic systems while maintaining simplicity and ease of use.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Texas Instruments
IC REG LDO 2.5V 0.5A 8SON
Lowest to $2.1250
ECAD model for TPS73525DRBT
Texas Instruments
0.8A Ultra Low Dropout Linear Regulators Stable with Ceramic Output Capacitors | IC REG LIN 0.8V 800MA DDPAK
Need more? Email Us
ECAD model for LP38841SX-0.8
Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
Microchip Technology
IC REG LDO 3.3V/2.8V 10MLF
Need more? Email Us
ECAD model for MIC2212-SMBML-TR
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.3191
ECAD model for TC1107-3.0VUATR
Texas Instruments
IC REG LDO 5V 0.8A DDPAK
Need more? Email Us
ECAD model for LP3961ES-5.0/NOPB
Texas Instruments
IC REG LDO 5V 0.25A TO220-7
Need more? Email Us
ECAD model for LM9070T/NOPB
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $4.0400
ECAD model for TLE4267SNKSA1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention