EN
  • EN
  • DE

TAS5706APAP

Part No TAS5706APAP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 20-W Stereo Digital Audio Power Amplifier with EQ and DRC | IC AMP AUDIO PWR 20W D 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Class D
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels at Load 20.6W x 2 at 8Ohm
Supply Voltage (V) 10V ~ 26V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 64-HTQFP
Manufacturer Package 64-TQFP Exposed Pad
Family Part Number TAS5706A
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1264138-TAS5706APAP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5706APAP CAD Model

Description

Product Overview: TAS5706APAP from Texas Instruments

The TAS5706APAP is a state-of-the-art digital audio power amplifier IC designed and manufactured by Texas Instruments. This high-performance component is part of TI's extensive audio product line, known for its quality and reliability. The TAS5706APAP offers an exceptional audio experience, making it an ideal choice for a wide range of applications including home theater systems, desktop audio systems, and active speakers.

Key Features and Benefits

  • High-Quality Audio Output: With its advanced digital signal processing, the TAS5706APAP delivers crystal-clear sound, enhancing the listening experience for users.
  • Efficient Power Use: It operates using a Class-D architecture, ensuring high efficiency and reduced power consumption without sacrificing audio performance.
  • Multiple Audio Inputs: The device supports I2S and TDM digital audio inputs, providing flexibility for integration with various audio sources and systems.
  • Integrated Feedback: The built-in feedback mechanism helps to maintain the integrity of the audio signal, minimizing distortion and improving overall sound quality.
  • Customizable Sound Profiles: Users can tailor their audio experience with programmable dynamic range control and equalization settings.
  • Thermal and Overcurrent Protection: The TAS5706APAP is equipped with safety features that protect the IC from damage due to overheating or excessive current.

Technical Specifications

The TAS5706APAP operates over a supply voltage range of 8V to 26V, making it versatile for use in various electronic devices. Its output power capability is impressive, capable of driving stereo speakers at up to 20W per channel into an 8-ohm load. Additionally, it boasts a signal-to-noise ratio (SNR) of 102dB and total harmonic distortion plus noise (THD+N) of 0.1%, ensuring high-fidelity audio reproduction.

Applications

Ideal for audio enthusiasts and professionals alike, the TAS5706APAP can be used in a variety of audio applications. From powering compact home theater systems to enhancing the audio quality of TV soundbars, this IC is versatile enough to suit many audio solutions. Its superior sound quality and efficient power management also make it suitable for battery-powered speakers and other portable audio devices.

With the TAS5706APAP, Texas Instruments continues to push the boundaries of digital audio technology, providing a product that delivers both superior sound quality and efficient performance.

You May Also Be Interested in

Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7894 $59.1576
9+ $12.1349 $109.2141
13+ $11.7557 $152.8241
18+ $11.3765 $204.7770
23+ $10.9973 $252.9379
31+ $9.8596 $305.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess