EN
  • EN
  • DE

TDA1519C/N3

Part No TDA1519C/N3
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 12W STER 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Supply Voltage - Operating 6 V to 17.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -25°C to 150°C (TJ)
Case / Package 9-SIL
Dimension 9-SIP
Win Source Part Number 087605-TDA1519C/N3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1519C/N3 CAD Model

Description

The TDA1519C/N3 is a high-fidelity audio power amplifier integrated circuit produced by NXP Semiconductors. This robust IC is specifically designed to deliver a high-quality audio experience for a range of applications, from automotive audio systems to compact home audio setups and portable speakers.

Key Features

  • Power Output: The TDA1519C/N3 offers an impressive output power of 2 x 6 W (6 Ω load) or 2 x 12 W (2 Ω load) with a 14.4 V supply, making it suitable for driving a wide range of speakers with excellent sound clarity.
  • Supply Voltage Range: It operates over a wide supply voltage range from 8 V to 18 V, providing flexibility in various power environments and ensuring consistent performance.
  • Low Distortion: The device is engineered to have low distortion characteristics, ensuring high-quality audio reproduction that is close to the original recording.
  • Thermal Protection: Integrated thermal protection circuitry helps prevent damage from overheating, ensuring longevity and reliability of the amplifier under various operating conditions.
  • Short-Circuit Resistant: The TDA1519C/N3 is designed to withstand short-circuit conditions on the outputs, which can occur during installation or due to wiring issues, without compromising the IC.

Applications

This versatile IC can be used in a wide range of audio applications, including but not limited to:

  • Car audio systems
  • Portable speaker systems
  • Television sets
  • Mini and micro audio systems
  • Boom boxes

Package and Mounting

The TDA1519C/N3 comes in a 9-lead single in-line (SIL) plastic power package, which is not only compact but also easy to mount on a printed circuit board (PCB). The monolithic integrated circuit encapsulated in this package is designed for easy heat dissipation, ensuring stable operation even at higher temperatures.

Conclusion

Overall, the TDA1519C/N3 from NXP is a reliable and efficient solution for designers looking to incorporate a high-quality audio amplifier into their systems. Its combination of power, protection features, and flexibility make it an excellent choice for a multitude of audio applications.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess