Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series T92
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 48VDC
Contact Form DPST-NO (2 Form A)
Contact Rating (Current) 30 A
Switching Voltage 277VAC - Nom
Coil Current 35.4 mA
Coil Type Non Latching
Termination Style Quick Connect - 0.250" (6.3mm)
Coil Insulation Class F
Must Operate Voltage 36 VDC
Must Release Voltage 4.8 VDC
Operate Time 15 ms
Release Time 15 ms
Temperature Range - Operating -55°C ~ 85°C
Contact Material Silver Cadmium Oxide (AgCdO)
Relay Type General Purpose
Coil Resistance 1.39 kOhms
Base Product Number T92P7
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.41.0050
Other Names PB2196,T92P7D22-48-ND,7-1393211-2,-T92P7D22-48-SI
Standard Package 30
Win Source Part Number 1207227-T92P7D22-48
Ultra Librarian 3D Model Ultra Librarian T92P7D22-48 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays T92P7D22-48 is a DPST-NO (2 Form A) power relay that can switch up to 30 A of current @ 277VAC - Nom.

  • Coil Voltage: 48VDC
  • Coil Resistance: 1.39 kOhms
  • Termination Style: Quick connect 0.250" (6.3mm)
  • Package: Bulk
  • Release and Operate Time: 15 ms
  • Application: General purpose
  • RoHS Compliant: Yes
  • Temperature Range: -55°C ~ 85°C

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 8A 3V / General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Lowest to $2.8080
ECAD model for DSP1A-L2-DC3V
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $9.2779
ECAD model for 7-1393239-3
TE Connectivity
RELAY GEN PURPOSE SPDT 7A 48V
Need more? Email Us
ECAD model for V23148-B0008-A101
Panasonic
RELAY GEN PURPOSE SPST 5A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for PQ1A-12V
TE Connectivity
RELAY GEN PURPOSE SPST 3A 12V
Need more? Email Us
ECAD model for 1721081-5
Panasonic
SLIM TYPE POWER RELAYS | RELAY GEN PURPOSE SPST 16A 24V
Need more? Email Us
ECAD model for JR1AF-DC24V
Sanyou
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $0.4432
ECAD model for SRD-S-112D
Panasonic
RELAY GEN PURPOSE DPST 5A 3V
Lowest to $1.9987
ECAD model for DSP1-DC3V-F
TE Connectivity
RELAY GEN PURPOSE SPDT 40A 24V
Need more? Email Us
ECAD model for 1432871-1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention