Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5V
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 170μA to 25mA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121979-MIC5209BM
Ultra Librarian 3D Model Ultra Librarian MIC5209BM CAD Model

Description

MIC5209BM - Low-Dropout Voltage Regulator from Microchip Technology

The MIC5209BM is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to provide a regulated output with low voltage drop and high accuracy. This component is ideal for applications requiring up to 500mA of output current with a dropout voltage of typically 500mV at full load.

Featuring an input voltage range from 2.5V to 16V, the MIC5209BM is versatile and suitable for a variety of electronic devices, including battery-powered equipment, portable computers, and other low-voltage electronics. The regulator ensures a stable and reliable power supply, making it a crucial component in maintaining system integrity.

One of the key features of the MIC5209BM is its fast transient response, which is essential for applications where the load conditions change rapidly. This characteristic ensures that the output voltage remains within acceptable limits, providing consistent performance and protecting downstream components. Additionally, the regulator includes thermal shutdown and current limit features to safeguard the device and the system from potential damage due to overheating or overcurrent conditions.

The MIC5209BM is available in a TO-263 (D2PAK) surface-mount package, making it suitable for space-constrained applications. Its low-profile design allows for integration into densely packed circuit boards without compromising performance. The regulator's fixed and adjustable output voltage versions add to its flexibility, catering to specific design requirements.

For designers looking for a reliable power management solution, the MIC5209BM offers a combination of low dropout performance, high accuracy, and robust protection features. Microchip Technology's commitment to quality ensures that this LDO voltage regulator will contribute to the overall efficiency and longevity of electronic systems.

Whether you are developing a new project or optimizing an existing one, the MIC5209BM stands out as a dependable choice for your voltage regulation needs.

You May Also Be Interested in

ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
Skyworks Solutions Inc.
IC REG LINEAR 0.6V 14TDFN
Need more? Email Us
ECAD model for AAT2605IWO-1-T1
Nisshinbo Micro Devices Inc.
IC REG LINEAR 5V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $1.1706
ECAD model for R1524H050B-T1-KE
Microchip Technology
IC DUAL LDO 3.3V/12VOUT VDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 100mA 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP1722-3312H/Q8B
Torex Semiconductor Ltd
IC REG LIN 2.7V 150MA SOT-25-5
Need more? Email Us
ECAD model for XC6215B272MR-G
ON Semiconductor
IC REG LDO 3.3V 0.15A 5TSOP
Lowest to $0.6031
ECAD model for NCP699SN33T1G
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G
Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to $0.0844
ECAD model for AP7347DQ-12FDZW-7
Microchip Technology
HIGH INPUT VOLTAGE REG 4.1V / Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23A-3
Need more? Email Us
ECAD model for MCP1792T-4102H/CB

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8645 $65.2575
75+ $1.5299 $114.7425
115+ $1.4821 $170.4415
160+ $1.4343 $229.4880
205+ $1.3864 $284.2120
275+ $1.2430 $341.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 870 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention