Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) Adjustable
Dropout Voltage-Max 0.6V @ 500mA
Output Current 500mA
Operating Supply Current 8μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage Adjustable
Voltage - Dropout (Typical) 0.35V @ 500mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058804-MIC5219YMM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5219YMM CAD Model

Description

Product Overview: MIC5219YMM from Microchip Technology

The MIC5219YMM is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, offering a compact and efficient solution for a variety of applications. This LDO is capable of delivering a continuous output current of up to 500mA, making it suitable for powering low-current peripherals and microcontrollers.

Featuring a low dropout voltage of typically 500mV at full load, the MIC5219YMM ensures efficient regulation even when the input voltage is close to the output voltage, thereby prolonging battery life in portable devices. The device operates over a wide input voltage range from 2.5V to 12V, providing the flexibility needed to support various power sources.

The MIC5219YMM is designed with thermal and current limit protection, safeguarding the device and the system it powers against conditions that could lead to damage, such as overheating or overcurrent. Additionally, this regulator offers low quiescent current, which is a critical feature for battery-powered applications where conserving power is paramount.

This LDO voltage regulator is available in a small MSOP-8 package, making it ideal for space-constrained applications. It is also characterized by a low noise output, which is essential for sensitive RF and precision analog circuits that demand a clean power supply.

The MIC5219YMM can be used in various applications, including but not limited to PDAs, cellular phones, laptops, digital cameras, and other portable devices. Its performance is optimized when used with a low-ESR ceramic capacitor, ensuring stable operation and minimal output noise.

With its combination of features such as low dropout voltage, high output current capability, thermal and current limit protection, low quiescent current, and low noise, the MIC5219YMM from Microchip Technology stands out as a reliable and versatile LDO voltage regulator suitable for a wide range of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 1.2V 150MA 4-WLCSP
Need more? Email Us
ECAD model for ADP165ACBZ-1.2-R7
Texas Instruments
3.3V 150mA LDO Voltage Regulator WSON-6
Lowest to $1.7863
ECAD model for TPS70933DRV
Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV
Texas Instruments
3.3V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $0.3216
ECAD model for TPS70933DBV
Texas Instruments
3.3V 200mA LDO Voltage Regulator X2SON-4
Lowest to $0.2382
ECAD model for TLV70733PDQN
Texas Instruments
LDO Voltage Regulator 400mA 3.3V Fixed Output SOT-23-5
Lowest to $0.2895
ECAD model for TPS73633DBV
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1970 $53.8650
90+ $1.1213 $100.9170
140+ $1.0834 $151.6760
200+ $1.0076 $201.5200
260+ $0.9697 $252.1220
325+ $0.9319 $302.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,163 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention