Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 1.24V
Maximum Output Voltage 20V
Maximum Dropout Voltage 0.35V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 45μA
Maximum Supply Current 15mA
Control Features Enable
Protection Features Over Current, Over Temperature, Over Voltage, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC5239
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1222808-MIC5239BM
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5239BM CAD Model

Description

Product Overview: MIC5239BM from Microchip Technology

The MIC5239BM is a robust linear voltage regulator designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This component is engineered to deliver high-performance regulation in a diverse range of applications, making it an ideal choice for designers looking for reliability and efficiency.

Key Features

  • Output Voltage: The MIC5239BM provides a fixed output voltage, ensuring a stable power supply for sensitive electronic circuits.
  • High Current Capability: It is capable of delivering up to 500 mA of continuous output current, catering to the demands of power-hungry devices.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, which enhances its efficiency by allowing it to operate effectively even when the input voltage is very close to the output voltage.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and current limit features, providing essential protection against excessive heat and current that could otherwise damage the regulator and the system it powers.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to +125°C, the MIC5239BM is suitable for harsh environments and can maintain performance under extreme conditions.
  • Package Options: It is available in multiple package options, allowing for flexibility in design and application.

Applications

The versatility of the MIC5239BM makes it an excellent choice for various applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive electronics
  • Microprocessor/microcontroller power supplies
  • Peripheral power supplies

With its robust set of features, the MIC5239BM stands out as a reliable power management solution. Its ability to provide stable, low-noise power with built-in safety features makes it a go-to choice for engineers and designers looking to enhance the performance and longevity of their electronic products.

For detailed specifications, application notes, and additional resources, visit the Microchip Technology website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 30MA SCT595-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Lowest to $4.2376
ECAD model for IFX20001MBV50HTSA1
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Need more? Email Us
ECAD model for RP110N301B-TR-FE
Analog Devices Inc.
IC REG LIN POS ADJ 600MA 8-SOIC
Need more? Email Us
ECAD model for ADM7155ARDZ-01-R7
Diodes Incorporated
LDO CMOS LOWCURR W-DFN2020-6 T&R
Lowest to $0.0844
ECAD model for AP7347DQ-12FDZW-7
ON Semiconductor
IC REG LIN POS ADJ 300MA TSOT23 / Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA TSOT-23-5
Lowest to $0.5088
ECAD model for NCP718ASNADJT1G
Analog Devices Inc.
IC REG LINEAR 5V 200MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC-EP
Lowest to $2.1546
ECAD model for ADP7118ARDZ-5.0
ON Semiconductor
IC REG LDO ADJ 1A DPAK
Lowest to $0.2702
ECAD model for NCV1117DTARKG
ON Semiconductor
IC REG LINEAR 2.8V 80MA SC82AB / Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-82AB
Lowest to $0.5150
ECAD model for NCP553SQ28T1G
ON Semiconductor
IC REG LDO 5V 0.15A 5TSOP / LDO Regulator Pos 5V 0.15A 5-Pin TSOP T/R
Lowest to $0.4966
ECAD model for NCP699SN50T1G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention