EN
  • EN
  • DE

MIC5259-2.5YD5-TR

Part No MIC5259-2.5YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.3A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.55V @ 300mA
Output Current 300mA
Operating Supply Current 150μA to 250μA
PSRR 65dB to 53dB (10Hz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1076942-MIC5259-2.5YD5-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5259-2.5YD5-TR CAD Model

Description

Product Overview: MIC5259-2.5YD5-TR by Microchip Technology

The MIC5259-2.5YD5-TR is a high-performance, low-dropout voltage regulator (LDO) from Microchip Technology, designed to deliver a fixed output of 2.5 volts. This regulator is part of the MIC5259 series, which is renowned for its high accuracy, low noise, and low quiescent current, making it an ideal choice for battery-powered devices and other applications where energy efficiency is paramount.

Key Features

  • Fixed Output Voltage: The device provides a stable 2.5V output, which is essential for consistent operation in electronic circuits.
  • High Output Accuracy: With tight output voltage accuracy, the MIC5259-2.5YD5-TR ensures reliable performance for sensitive electronic components.
  • Low Dropout: The LDO's low dropout voltage enables it to continue regulating the output voltage even when the input-to-output differential is minimal, thus maintaining efficiency.
  • Low Quiescent Current: Its low quiescent current minimizes the power consumed when the device is in idle mode, extending battery life in portable applications.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against excessive temperature, enhancing the longevity of the device.
  • Current Limit Protection: This safety feature prevents damage to the regulator and the subsequent circuitry by limiting the output current during fault conditions.

Applications

The MIC5259-2.5YD5-TR is versatile and can be used in a wide range of applications, including:

  • Battery-powered devices
  • Mobile phones and PDAs
  • Laptop and notebook computers
  • Portable media players
  • Wireless LAN and Bluetooth devices

Packaging and Quality

The device is available in a small, 5-pin TSOT-23 package, making it suitable for space-constrained applications. Additionally, it is offered in tape and reel packaging (denoted by the "TR" suffix), which facilitates efficient, automated surface-mount assembly processes. Microchip Technology's commitment to quality ensures that the MIC5259-2.5YD5-TR meets the high standards required for modern electronic devices.

With its combination of features, the MIC5259-2.5YD5-TR is an excellent choice for designers who require a reliable, efficient voltage regulator for their next project.

You May Also Be Interested in

Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8194 $61.4550
175+ $0.6724 $117.6700
270+ $0.6513 $175.8510
370+ $0.6303 $233.2110
475+ $0.6094 $289.4650
635+ $0.5463 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess