Products specifications Report Issue?

Category Integrated Circuits (ICs)Power Management (PMIC)Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Mfr Microchip Technology
Packaging Tube
Part Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 120V
Voltage - Output (Min/Fixed) 1.27V
Voltage - Output (Max) 5.5V
Voltage Dropout (Max) 3V @ 25mA
Current - Output 25mA
Current - Quiescent (Iq) 11 μA
PSRR 90dB (20kHz ~ 2MHz)
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number MIC5281
Ultra Librarian 3D Model Ultra Librarian MIC5281YMM CAD Model

You May Also Be Interested in

Microchip Technology
AUTOMOTIVE VOLTAGE REG 4.1V
Need more? Email Us
ECAD model for MCP1792T-4102H/CBVAO
Texas Instruments
IC REG LIN 1.5V 400MA SOT-223-6
Need more? Email Us
ECAD model for TPS73615DCQ
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A TO252-3
Lowest to $0.7601
ECAD model for NJM2855DL1-33-TE1
STMicroelectronics
IC REG LINEAR 15V 2A TO220
Lowest to $0.5868
ECAD model for L78S15CV-DG
STMicroelectronics
IC REG LINEAR 12V 1.5A D2PAK
Need more? Email Us
ECAD model for LD1086D2T12
Microchip Technology
IC REG LINEAR 1.8V 150MA 8-VDFN
Need more? Email Us
ECAD model for MCP1810T-18I/J8A
Analog Devices Inc.
IC REG LIN POS ADJ 200MA 8-DFN
Lowest to $8.3312
ECAD model for LT3063EDCB
Analog Devices Inc.
IC REG LIN -2.5V 300MA 8-LFCSP
Lowest to $11.3659
ECAD model for ADP7183ACPZN2.5-R7
Texas Instruments
IC REG LINEAR 3.3V 50MA 8-SOIC
Lowest to $1.1970
ECAD model for LM2936HVBMAX3.3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3402 $50.1030
37+ $2.7407 $101.4059
57+ $2.6550 $151.3350
78+ $2.5694 $200.4132
101+ $2.4837 $250.8537
135+ $2.2268 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention